Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331720-MX29LV008CTTC-70G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX29LV008CTTC-70G CAD Model

Description

The Macronix MX29LV008CTTC-70G is an integrated circuit (IC) belonging to the memory family.

  • Category: memory family
  • Popularity: low popularity
  • Supply and Demand Status: limited supply and demand status
  • Manufacturer: Macronix
  • Win Source Part Number: 331720

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108 MHz 8-SOIC
Need more? Email Us
ECAD model for S25FL116K0XMFA041
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 63BGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-BGA (11x9)
Need more? Email Us
ECAD model for S34ML02G104BHI010
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
ECAD model for 24LC025T-I/MNY
Micron Technology Inc.
Need more? Email Us
ECAD model for EDF8132A3PD-GD-F-R TR
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 63-VFBGA (9x11)
Lowest to $35.9091
ECAD model for MT29F2G08ABAEAH4-IT:E TR
IDT, Integrated Device Technology Inc
18MBIT PIPELINED QDRII SRAM / SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 200 MHz 7.88 ns 165-CABGA (13x15)
Need more? Email Us
ECAD model for 71P72804S200BQG
Macronix
IC FLSH 128MBIT SPI/QUAD 23WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 23-WLCSP
Need more? Email Us
ECAD model for MX25U12835FBBI-10G
Renesas Electronics America
Need more? Email Us
ECAD model for 71342LA70J8
Renesas Electronics America
Need more? Email Us
ECAD model for 7024S15PF8

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention