EN
  • EN
  • DE

24LC025T-I/MNY

Part No 24LC025T-I/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 400KHZ 8TDFN  /  EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 24LC025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24LC025T-I/MNYDKR,24LC025T-I/MNYCT,24LC025T-I/MNYTR,24LC025TIMNY
Standard Package 3,300
Win Source Part Number 1036025-24LC025T-I/MNY
Ultra Librarian 3D Model Ultra Librarian 24LC025T-I/MNY CAD Model

Description

Microchip Technology's 24LC025T-I/MNY EEPROM

The 24LC025T-I/MNY is a 2Kb I²C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, crafted to deliver high-performance data storage with efficient data retention. This compact memory module is an ideal solution for applications that require low-power and low-voltage operations while needing a small footprint for space-constrained designs.

Key Features

  • Memory Size: The 24LC025T-I/MNY offers 2 Kbits (256 x 8) of storage, providing adequate space for configuration parameters, serial numbers, calibration data, and more.
  • I²C Interface: The device supports the standard I²C serial interface, facilitating easy integration into most microcontroller-based systems and allowing for a simple, two-wire serial connection to a host controller.
  • Low-Voltage Operation: Designed to operate within a voltage range of 2.5V to 5.5V, this EEPROM caters to both 3.3V and 5V systems, making it versatile for various application requirements.
  • Write Protect Feature: It includes a hardware write-protect pin to prevent inadvertent writes, ensuring the integrity of the data stored within the device.
  • High Reliability: The EEPROM is rated for a high endurance of one million write cycles and has a data retention period of over 200 years, ensuring long-term reliability of the stored data.

Applications

The 24LC025T-I/MNY is well-suited for a broad range of applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Smart Cards
  • Medical Devices
  • Networking Equipment

Package and Temperature Range

The device comes in a compact 8-lead TSSOP package (MNY) and is operational across the industrial temperature range of -40°C to +85°C, allowing it to perform reliably in a variety of environmental conditions.

Overall, the 24LC025T-I/MNY from Microchip Technology is a robust and versatile memory solution that meets the demands of modern electronic systems, providing a reliable and efficient way to store critical data in a variety of applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
NXP / Nexperia
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess