EN
  • EN
  • DE

MC68HC705BD7P

Part No MC68HC705BD7P
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Description 8-BIT Otprom 2.1 Mhz Microcontroller PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077633-MC68HC705BD7P
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC705BD7P CAD Model

Description

The MC68HC705BD7P is an 8-bit microcontroller unit (MCU) manufactured by Motorola/Freescale, and now supplied by Rochester Electronics. It's part of the MC68HC05 family of microcontrollers, known for their cost-effectiveness and versatility in a variety of embedded control applications.

Applications

  • Small appliance control (e.g., washing machines, microwave ovens).
  • Security systems (e.g., alarm panels, access control).
  • Industrial control applications (e.g., motor control, process monitoring).
  • Automotive applications (e.g., dashboard controls, sensor interfaces).
  • Consumer electronics (e.g., remote controls, toys).

Features

  • 8-bit CPU core: Based on the MC68HC05 instruction set, providing a balance of performance and code density.
  • On-chip ROM/EPROM/EEPROM: Stores program code. The 'P' suffix typically indicates a PROM or EPROM version, but due to Rochester Electronics being a continuation manufacturer, it may also be an EEPROM part.
  • On-chip RAM: Provides memory for data storage and variable manipulation.
  • Input/Output (I/O) ports: Configurable digital I/O lines for interfacing with external devices.
  • Timer/Counter: Enables precise timing and counting functions for control applications.
  • Serial Communication Interface (SCI): UART for asynchronous serial communication.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital values for sensor interfaces (if present, depending on exact variant).
  • Internal Clock Oscillator: Eliminates the need for an external clock crystal in many applications.

Benefits

  • Cost-effective: Provides a low-cost solution for embedded control applications.
  • Easy to use: Simple architecture and instruction set make it easy to program and debug.
  • Versatile: Suitable for a wide range of applications due to its flexible I/O and peripheral features.
  • Low power consumption: Enables battery-powered operation in portable devices.
  • Robust: Designed for reliable operation in harsh environments.

Additional Details

The MC68HC705BD7P typically operates at a relatively low clock frequency (e.g., 2 MHz or 4 MHz), which is sufficient for many control applications. The amount of on-chip ROM/EPROM/EEPROM and RAM varies depending on the specific variant. The operating voltage is typically 5V. The device is typically packaged in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package for easy prototyping and production. Designers should consult the Rochester Electronics datasheet for exact specifications related to memory size, operating temperature, and pinout diagrams.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess