EN
  • EN
  • DE

SN74ABT16244ADLG4

Part No SN74ABT16244ADLG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 48SSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ABT16244
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260084-SN74ABT16244ADLG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT16244ADLG4 CAD Model

Description

Product Overview: SN74ABT16244ADLG4

The SN74ABT16244ADLG4 is a high-performance integrated circuit from Texas Instruments, designed with precision and reliability in mind. It is a 16-bit buffer/line driver with 3-state outputs, belonging to the ABT family of products known for their advanced biCMOS technology. This device is particularly suitable for driving bus lines or buffer memory address registers due to its high-speed and low-power consumption.

Key Features

  • Wide Bus Width: The SN74ABT16244ADLG4 offers a 16-bit wide bus interface, allowing for efficient data handling and throughput.
  • High-Speed Operation: Engineered for rapid performance, this buffer/line driver operates at a significant speed, making it ideal for high-frequency signal applications.
  • Low Power Dissipation: Despite its high-speed operation, the device maintains low power consumption, ensuring energy efficiency in your designs.
  • 3-State Outputs: The inclusion of 3-state outputs provides the flexibility to place the output in a high-impedance state, which is crucial for bus-oriented systems.
  • Output Drive Capability: With a strong output drive capability, this product can handle multiple loads with ease, ensuring signal integrity.
  • Live Insertion and Extraction: The SN74ABT16244ADLG4 supports live insertion and extraction, minimizing system downtime and allowing for easy maintenance and upgrades.

Applications

The versatility of the SN74ABT16244ADLG4 makes it an excellent choice for a broad range of applications, including:

  • Bus driving
  • Buffering for memory address registers
  • Data communication systems
  • Servers and networking equipment
  • Industrial control systems

Package and Quality

Encased in a 48-pin DL package, the SN74ABT16244ADLG4 ensures a compact footprint while providing ample pin connections for interfacing. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for performance and reliability.

With its robust feature set and proven technology, the SN74ABT16244ADLG4 from Texas Instruments stands out as a superior choice for designers looking to enhance their systems with a reliable and efficient buffer/line driver.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess