Products specifications

Win Source Part Number 1071705-LT3880560
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3880560 CAD Model

Description

The LT3880560 from Linear Technology is a cutting-edge power management IC designed for applications requiring high efficiency, compact size, and reliable performance. This versatile component is perfect for a wide range of markets, including automotive, industrial, and telecommunications.

Key Features

  • High Efficiency: The LT3880560 boasts an impressive efficiency rating, minimizing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Versatile Input Voltage Range: With an input voltage range that accommodates various power sources, this IC can seamlessly integrate into multiple applications without the need for additional components.
  • Adjustable Output Voltage: Users can fine-tune the output voltage to meet the specific requirements of their application, ensuring compatibility and optimal performance across different devices.
  • Thermal Protection: The built-in thermal protection features safeguard the IC from overheating, providing an additional layer of security for your electronic designs.
  • Compact Footprint: The LT3880560's small size makes it an ideal choice for space-constrained applications, allowing designers to maximize the efficiency of their board layout.

Applications

The flexibility of the LT3880560 makes it suitable for a variety of applications. It's commonly used in:

  • Portable electronics where battery life and efficiency are paramount.
  • Automotive systems that require robust and reliable power management solutions.
  • Industrial equipment that demands consistent performance under varying load conditions.
  • Telecommunications infrastructure where uptime and reliability are critical.

Why Choose the LT3880560?

Linear Technology's LT3880560 is a testament to the company's commitment to high-quality power management solutions. Its combination of efficiency, versatility, and compact design makes it an excellent choice for engineers looking to optimize their power systems. Whether you're designing for a high-performance computing environment or a rugged industrial setting, the LT3880560 provides the performance and reliability you need.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ECAD model for LFD2H829MMQAE040
Samtec Inc.
Conn Partial Shrouded HDR 23 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-123-14-S-M-230-RR
Murata Electronics North America
Need more? Email Us
ECAD model for LFL15829MTF1E174
Delta Electronics
Need more? Email Us
ECAD model for LF8200M
Taiyo Yuden
Need more? Email Us
ECAD model for LELEM2520T470J
Taiyo Yuden
Need more? Email Us
ECAD model for LEM2520T68NJ
TT Electronics
Need more? Email Us
ECAD model for LAS11150FLF
Samtec Inc.
Conn Partial Shrouded HDR 30 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-130-10-S-M-300-RR
SMC Diode Solutions
Smc Union Tee, Brass
Need more? Email Us
ECAD model for KQBT10-00-X2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention