EN
  • EN
  • DE
  • IT

LT3991EDDTRPBF

Part No LT3991EDDTRPBF
Manufacturer Linear Technology
Description 55V, 1.2A Step-Down Regulator with 2.8 Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206814-LT3991EDDTRPBF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3991EDDTRPBF CAD Model

Description

Product Overview: LT3991EDDTRPBF from Linear Technology

The LT3991EDDTRPBF is a high-performance, step-down switching regulator designed by Linear Technology, which is now part of Analog Devices. This efficient DC-DC converter offers a compact solution for applications requiring voltage reduction with high reliability and performance.

Key Features

  • Wide Input Voltage Range: The device operates from a 3V to 36V input voltage range, making it suitable for a variety of sources, including automotive batteries and industrial supplies.
  • Adjustable Output Voltage: The output voltage can be set from 0.79V to VIN with an external resistor divider, providing flexibility for different application requirements.
  • High Efficiency: With its low minimum on-time, the LT3991EDDTRPBF can achieve high efficiency even at high switching frequencies, which reduces heat dissipation and improves system performance.
  • Low Ripple Burst Mode® Operation: This feature minimizes the output ripple, making it ideal for sensitive applications such as RF and precision analog circuits.
  • Robust Thermal Performance: The device is offered in a thermally efficient 10-lead (3mm x 3mm) DFN package, ensuring effective heat dissipation for high-reliability applications.

Applications

The LT3991EDDTRPBF is versatile and can be used in a wide range of applications, including:

  • Automotive and Industrial Power Systems
  • Portable Instruments
  • Medical Devices
  • Distributed Power Systems
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3991EDDTRPBF is no exception. It is designed to meet rigorous industry standards, ensuring high reliability for critical applications. The device features overtemperature and overcurrent protection, enhancing its durability and longevity in demanding environments.

Conclusion

The LT3991EDDTRPBF by Linear Technology is a powerful, efficient, and versatile step-down switching regulator, well-suited for a broad array of applications. Its robust feature set and flexible design parameters make it an ideal choice for engineers looking for a dependable power management solution.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2890 $71.2890
3+ $58.4940 $175.4820
4+ $56.6662 $226.6648
5+ $54.8383 $274.1915
7+ $53.0104 $371.0728
9+ $47.5269 $427.7421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess