EN
  • EN
  • DE

LT4256-3IGN

Part No LT4256-3IGN
Manufacturer Linear Technology
Description Positive High Voltage Hot Swap Controller with Open-Circuit Detect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206827-LT4256-3IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4256-3IGN CAD Model

Description

The LT4256-3IGN from Linear Technology is a specialized component designed for high voltage applications that require a Hot Swap™ controller capable of safely managing the insertion and removal of electronic boards from a live backplane or bus. This particular device is part of Linear Technology's LT4256 series and offers features that ensure reliable operation in critical systems.

Key Features

  • Controlled Inrush Current: The LT4256-3IGN effectively limits the inrush current during hot swapping, preventing damage to connectors, backplane traces, and capacitors due to the sudden surge of power.
  • Wide Operating Range: It operates over a wide voltage range, accommodating systems with supply voltages from 10.8V to 80V, making it versatile for various high voltage applications.
  • Adjustable Overcurrent Protection: Users can set the overcurrent threshold via an external resistor, which allows for precise control over the current limit to match specific requirements.
  • Foldback Current Limiting: This feature helps to reduce power dissipation in the event of a prolonged overload condition, enhancing system reliability and safety.
  • Automatic Retry or Latch Off: The LT4256-3IGN can be configured to automatically retry after a fault or to latch off, providing options for system recovery tailored to the needs of the application.

Applications

The robust feature set of the LT4256-3IGN makes it ideal for a range of applications, including:

  • Network Servers and Storage Systems
  • Telecommunication and Data Communication Equipment
  • Industrial Systems
  • Redundant Power Supplies

Technical Specifications

Part Number LT4256-3IGN Package 16-Lead SSOP Operating Temperature -40°C to +85°C Voltage Range 10.8V to 80V

The LT4256-3IGN is a testament to Linear Technology's commitment to providing advanced solutions for complex power management challenges. Its combination of features ensures that it can deliver both performance and protection in high voltage environments.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess