EN
  • EN
  • DE

LT4351CMS

Part No LT4351CMS
Manufacturer Linear Technology
Description MOSFET Diode-OR Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206828-LT4351CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4351CMS CAD Model

Description

Linear Technology LT4351CMS - Dual Low Voltage Ideal Diode Controller

The LT4351CMS from Linear Technology is a sophisticated dual low voltage ideal diode controller that serves as a pivotal component in power management solutions. This device is designed to replace power Schottky diodes with N-channel MOSFETs, providing a more efficient and heat-dissipating alternative in applications where power loss and space are critical considerations.

In essence, the LT4351CMS emulates the functionality of a diode by controlling the forward voltage drop across the MOSFET, ensuring that it remains low, typically in the range of 20mV to 30mV. This significantly reduces power dissipation compared to traditional Schottky diodes, which can have a forward voltage drop of about 300mV to 500mV. The result is a cooler running system that can extend the life of the product and reduce the need for bulky heat sinking or cooling mechanisms.

One of the standout features of the LT4351CMS is its ability to operate with a wide input voltage range, typically from 9V to 80V, making it versatile for a variety of applications, including telecom systems, automotive power systems, and portable battery-powered devices. It also boasts a fast turn-off if a reverse current is detected, protecting the load from potential damage.

The controller is packaged in a compact 10-lead MSOP, which is ideal for space-constrained applications. Furthermore, the LT4351CMS includes additional features such as an under-voltage lockout, which ensures that the device operates only when the input voltage is within a safe range, and a status flag output that can be used for system monitoring or to signal a microcontroller.

For designers looking to enhance system reliability and efficiency, the LT4351CMS provides a robust solution that offers significant advantages over traditional diode-based designs. Its ability to improve thermal performance and reduce power loss makes it a smart choice for modern electronic systems where efficiency and longevity are paramount.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3026 $58.3286
27+ $4.3509 $117.4743
42+ $4.2146 $177.0132
57+ $4.0795 $232.5315
74+ $3.9432 $291.7968
99+ $3.5355 $350.0145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess