EN
  • EN
  • DE

LT4356CMS-3

Part No LT4356CMS-3
Manufacturer Linear Technology
Description Surge Stopper with Fault Latchoff
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206833-LT4356CMS-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356CMS-3 CAD Model

Description

LT4356CMS-3 Surge Stopper

The LT4356CMS-3 from Linear Technology is an advanced surge stopper designed to protect sensitive electronic equipment from high voltage transients. As a part of the robust surge stopper family, this device enables the safe operation of electronics in environments where voltage spikes and surges are common, making it an essential component for industrial, automotive, avionics, and many other applications.

With its wide operation range, the LT4356CMS-3 can handle input voltages from 4V to 80V, making it versatile for various power systems. It also features an adjustable overvoltage control that triggers at a user-defined threshold, ensuring that voltage levels remain within a safe range for the connected equipment. In the event of an overvoltage condition, the LT4356CMS-3 responds quickly to limit the output voltage to a safe level, protecting downstream components from damage.

The device also includes an overcurrent protection feature that limits the output current during fault conditions. This is particularly useful in scenarios where short circuits or excessive load conditions may occur, as it prevents the current from reaching levels that could potentially cause thermal damage or other types of failures.

The LT4356CMS-3 is designed for easy integration into existing power systems, with minimal external components required. It is available in a compact MSOP-10 package, making it suitable for space-constrained applications. The device's robust design includes high-temperature operation capability, ensuring reliability across a wide range of ambient conditions.

Key features of the LT4356CMS-3 surge stopper include:

  • Wide operating voltage range: 4V to 80V
  • Adjustable overvoltage protection
  • Fast overcurrent protection
  • Reverse input protection up to -60V
  • Low quiescent current
  • High-temperature operation
  • Compact MSOP-10 package

Whether it's to safeguard automotive electronics from alternator load dumps or to protect industrial systems from lightning-induced surges, the LT4356CMS-3 is engineered to ensure that your equipment operates safely and reliably under harsh voltage conditions.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess