The LT6011AIDD#PBF is a state-of-the-art dual operational amplifier (op amp) from Linear Technology, designed for applications requiring both precision and low power consumption. This high-performance component is ideal for battery-powered systems, portable devices, and other applications where power efficiency is crucial.
Key Features
- Low Power: With a supply current of just 350μA per amplifier, the LT6011AIDD#PBF is optimized for low-power applications, helping to extend battery life in portable devices.
- High Precision: The device offers excellent accuracy with an input offset voltage of just 65μV max and an input offset voltage drift of only 0.6μV/°C max, ensuring reliable performance in precision applications.
- Wide Supply Range: It operates with a supply voltage range from 2.7V to 36V, or ±1.35V to ±18V, providing flexibility in a wide range of applications.
- Low Noise: The op amp features a low noise density of 12nV/√Hz at 1kHz, making it suitable for sensitive instrumentation and audio applications.
Applications
The LT6011AIDD#PBF is versatile and can be used in a variety of applications, including:
- Portable Medical Devices
- Test Equipment
- Sensor Amplifiers
- Active Filters
- Audio and Hi-Fi Systems
Product Specifications
Parameter
Value
Number of Amplifiers
2
Input Offset Voltage
65μV max
Input Offset Voltage Drift
0.6μV/°C max
Supply Current
350μA/amplifier
Supply Voltage Range
2.7V to 36V, ±1.35V to ±18V
Noise Density
12nV/√Hz at 1kHz
The LT6011AIDD#PBF is available in a 10-lead MSOP package, providing a compact solution for space-constrained applications. With its combination of low power consumption and high precision, the LT6011AIDD#PBF is an excellent choice for designers looking to optimize their systems for both performance and power efficiency.