EN
  • EN
  • DE

L9369-TR

Part No L9369-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear + Switching
Description ELECTRONIC DUAL H-BRIDGE PRE-DRI / PMIC - Voltage Regulators - Linear Switching Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Active
Base Product Number L9369
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844685-L9369-TR
Ultra Librarian 3D Model Ultra Librarian L9369-TR CAD Model

Description

The L9369-TR from STMicroelectronics is a state-of-the-art automotive processor designed to meet the rigorous demands of modern vehicle electronics. This high-performance chip is a key component for automotive applications that require reliable and efficient processing capabilities.

Key Features

  • Advanced Processing Power: The L9369-TR boasts a powerful architecture that enables it to handle complex computations quickly and efficiently, making it ideal for real-time applications.
  • High Integration: With an array of integrated features, this processor reduces the need for external components, simplifying design and saving space on the PCB.
  • Automotive Grade: Designed specifically for the automotive market, the L9369-TR meets the stringent quality and reliability standards required for in-vehicle systems.
  • Robust Communication: It supports multiple communication protocols essential for automotive networks, ensuring compatibility with various vehicle systems.

Applications

The L9369-TR is versatile and can be used in a range of automotive systems, including:

  • Engine Control Units (ECU)
  • Transmission Control Units (TCU)
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Body Control Modules (BCM)

Technical Specifications

STMicroelectronics has equipped the L9369-TR with technical specifications that ensure top performance in the demanding automotive environment:

  • Robust operating temperature range suited for automotive applications
  • High-reliability design to withstand harsh conditions
  • Long-term availability for automotive lifecycle requirements

Quality and Support

STMicroelectronics provides comprehensive technical support for the L9369-TR, including detailed documentation, reference designs, and customer support services. The company's commitment to quality ensures that this automotive processor is a reliable choice for manufacturers looking to innovate and improve the electronic systems within their vehicles.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1380 $54.8280
14+ $7.4979 $104.9706
21+ $7.2636 $152.5356
29+ $7.0293 $203.8497
37+ $6.7950 $251.4150
50+ $6.0920 $304.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,536 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess