EN
  • EN
  • DE

NX2837CUPTR

Part No NX2837CUPTR
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Active
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 350kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 3.3V, 700mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 9 V to 30 V
Temperature Range - Operating 0°C to 70°C
Win Source Part Number 209392-NX2837CUPTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX2837CUPTR CAD Model

Description

The Microsemi Corporation step-down synchronous and linear regulator is a versatile voltage regulator with two outputs.

  • Output 1: Controller output provides a voltage/current output that can be programmed to a desired level
  • Output 2: provides a fixed 3.3V voltage with a maximum current of 700mA
  • Switching Frequency: 350kHz
  • Input Voltage Range: 9V to 30V
  • LED Driver: No
  • Supervisor: No
  • Sequencer: No
  • Function: suitable for any function
  • Category: integrated circuits
  • Operating Temperature Range: 0°C to 70°C
  • Status: currently in active status
  • Popularity: medium

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $4.2262
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260
Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Lowest to $53.9615
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.2649
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $14.3922

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3175 $57.9375
61+ $1.9016 $115.9976
95+ $1.8422 $175.0090
130+ $1.7828 $231.7640
168+ $1.7234 $289.5312
225+ $1.5451 $347.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess