EN
  • EN
  • DE

MAX16910ATA9/V+TCB

Part No MAX16910ATA9/V+TCB
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 8TDFN  /  Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 200mA 8-TDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 1.5V (3.3V, 5V)
Voltage - Output (Max) 11V
Voltage Dropout (Max) 0.6V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 30 µA
PSRR 60dB (100Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Base Product Number MAX16910
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1075002-MAX16910ATA9/V+TCB
Ultra Librarian 3D Model Ultra Librarian MAX16910ATA9/V+TCB CAD Model

Description

Maxim Integrated's MAX16910ATA9/V+TCB: High-Efficiency, Low-Dropout Linear Regulator

The MAX16910ATA9/V+TCB from Maxim Integrated is a state-of-the-art linear regulator designed to deliver high efficiency and stable performance in a wide range of applications. This compact, high-performance component is ideal for space-constrained, noise-sensitive electronic devices that require a consistent power supply.

Key Features

  • High Efficiency: With its low-dropout design, the MAX16910ATA9/V+TCB ensures efficient power conversion, minimizing energy loss and heat dissipation, which is crucial for battery-powered devices.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 3.5V to 24V, accommodating various power sources and making it versatile for multiple applications.
  • Stable Output: It provides a fixed output voltage of 5V, with an impressive accuracy of ±2%, ensuring a reliable power supply for sensitive circuits.
  • Low Quiescent Current: The regulator boasts a low quiescent current of just 20µA, which helps to extend battery life in portable devices.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Small Form Factor: Housed in a tiny, 8-pin TDFN package, the MAX16910ATA9/V+TCB saves valuable board space without compromising on performance.

Applications

The MAX16910ATA9/V+TCB is suitable for a broad array of applications, including but not limited to:

  • Automotive infotainment and navigation systems
  • Industrial control systems
  • Medical devices
  • Telecommunication equipment
  • Portable consumer electronics

With its robust design and comprehensive feature set, the MAX16910ATA9/V+TCB from Maxim Integrated is an excellent choice for engineers looking for a reliable and efficient power management solution. Its ability to maintain stable operation in diverse conditions makes it a go-to component for high-performance electronics.

Maxim Integrated's commitment to quality and performance is evident in the MAX16910ATA9/V+TCB, making it an essential part of any power-sensitive and space-conscious design.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess