The TPS61103PW from Texas Instruments is a high-performance, regulated charge pump that delivers a consistent voltage output for a wide range of portable applications. This integrated circuit is designed to provide an efficient power management solution for devices requiring a compact and reliable power source.
Key Features
- Adjustable Output Voltage: The TPS61103PW allows for an adjustable output voltage, which can be set from 2.7V to 5.5V, making it versatile enough to power a variety of components in your electronic device.
- High Efficiency: This charge pump operates with a high efficiency of up to 96%, ensuring minimal power loss during operation and extending battery life in portable applications.
- Low Noise: The device is designed with a 1.2MHz fixed-frequency regulation to minimize noise, which is crucial for sensitive RF and audio applications.
- Thermal Shutdown: Safety is a priority with the TPS61103PW, which features built-in thermal shutdown protection to prevent damage from overheating.
- Low Quiescent Current: It boasts a low quiescent current of typically 28µA, contributing to the overall energy efficiency of the system.
Applications
The TPS61103PW is ideal for a range of applications, including but not limited to:
- Mobile phones and PDAs
- Wireless headsets
- Portable media players
- Digital cameras
- Handheld GPS units
Technical Specifications
Parameter
Value
Output Voltage Range
2.7V to 5.5V
Switching Frequency
1.2MHz
Quiescent Current
28µA (typical)
Package
14-TSSOP
With its robust feature set, the TPS61103PW from Texas Instruments is a top choice for designers looking for a compact, efficient, and flexible power management solution.