The TPS61087DSCR from Texas Instruments is a highly efficient, synchronous boost converter that is designed to deliver an impressive performance for a wide variety of applications. It is an ideal solution for portable electronics that require a high-power density and a compact form factor.
Key Features
- High Efficiency: The device offers a high efficiency that reduces heat generation and improves battery life in portable applications.
- Adjustable Output Voltage: It supports a wide range of output voltages, which can be adjusted according to the needs of the specific application, providing great design flexibility.
- Synchronous Operation: With integrated synchronous rectification, the TPS61087DSCR provides improved efficiency over nonsynchronous solutions.
- Small Footprint: The device comes in a small 10-pin WSON package, making it suitable for space-constrained applications.
- Integrated Safety Features: It includes over-temperature and over-current protection, ensuring reliable operation under various conditions.
Applications
The TPS61087DSCR is versatile and can be used in a variety of applications, including but not limited to:
- Mobile Phones and Smartphones
- Tablets and Portable Media Players
- Portable Medical Devices
- Handheld GPS Units
- Wireless Speakers
- Portable Gaming Devices
Technical Specifications
Parameter
Value
Input Voltage Range
2.7V to 12V
Output Voltage Range
2.7V to 12V (Adjustable)
Switching Frequency
Up to 1.2MHz
Package Type
10-pin WSON
Operating Temperature Range
-40°C to 85°C
For engineers and designers looking for a boost converter that combines efficiency, flexibility, and compactness, the TPS61087DSCR by Texas Instruments stands out as an excellent choice.