EN
  • EN
  • DE

TPS5300DAP

Part No TPS5300DAP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BCK/LINEAR 32HTSSOP / DC/DC Cntrlr Single-OUT Step Down 32-Pin HTSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Function Any Function
Number of Outputs 3
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 Controller
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 3 V ~ 28 V
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 32-HTSSOP
Win Source Part Number 797956-TPS5300DAP
Popularity Medium
Supply and Demand Status Balance
Family Name TPS5300
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS5300DAP CAD Model

Description

The TPS5300DAP is a highly efficient, synchronous step-down DC/DC converter designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is capable of delivering up to 2.5A of continuous output current at voltages as low as 0.8V, making it an excellent choice for a wide range of applications, including portable electronics, networking equipment, and industrial systems.

Key Features

  • High Efficiency: The TPS5300DAP utilizes a synchronous buck converter topology to achieve high conversion efficiency, which helps to minimize heat generation and extend battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to a maximum set by the input voltage, providing flexibility for different system requirements.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 28V, the TPS5300DAP can accommodate a variety of power sources, from single-cell lithium-ion batteries to industrial power rails.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs reduces the need for external components, simplifying design and saving board space.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms ensure reliable operation under adverse conditions.
  • Small Package Size: The TPS5300DAP is available in a compact HTSSOP (DAP) package, which is ideal for space-constrained applications.

Applications

The versatile nature of the TPS5300DAP makes it suitable for a diverse range of applications, such as:

  • Portable and Battery-Powered Devices
  • Networking Equipment like Routers and Switches
  • Industrial Control Systems
  • Point-of-Load Conversions
  • Energy-Efficient Power Supplies

Overall, the TPS5300DAP from Texas Instruments is a robust and flexible solution for power management challenges. Its high efficiency, adjustable output voltage, and comprehensive protection features make it a reliable and valuable component for designers looking to optimize their power systems.

You May Also Be Interested in

Infineon Technologies
IC Reg Buck Adj 25A Sync LGA
Lowest to $13.0565
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38TSSOP
Lowest to $48.9620
Intersil
IC REG QD BCK/LINEAR 16-SOIC
Lowest to $2.0247
Texas Instruments
DC DC CONVERTER +/-12V 30W / Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input
Need more? Email Us
Artesyn Embedded Technologies
DC/DC Converters Isolated 456W 48VDC 12V 38A Package Height .45in
Need more? Email Us
Recom Power
DC DC CONVERTER 9V 2W / Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Need more? Email Us
Analog Devices Inc.
DC DC Cntrlr Dual-OUT Sync Buck 4.5V to 38V Input 38-Pin TSSOP EP
Lowest to $18.3986
Texas Instruments
IC REG QD BUCK/LDO SYNC 20WQFN
Lowest to $1.2821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1899 $55.9495
11+ $9.1815 $100.9965
17+ $8.8946 $151.2082
24+ $8.6077 $206.5848
31+ $8.3207 $257.9417
41+ $7.4600 $305.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess