The LT1213CN8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of speed, precision, and power efficiency. This component is a reliable choice for a wide range of applications, including data acquisition systems, filters, and high-speed integrators. The LT1213CN8#PBF is well-suited for both commercial and industrial environments, thanks to its robust design and extended temperature range.
Key Features
- High Speed: The LT1213CN8#PBF boasts a high slew rate and fast settling time, making it ideal for high-speed signal processing applications.
- Low Distortion: Its low harmonic distortion characteristics ensure clean and accurate amplification, critical for audio and instrumentation applications.
- Wide Supply Range: This op-amp operates on a wide supply voltage range, accommodating various power supply configurations and making it versatile for different system designs.
- Robust Output Drive: Capable of driving heavy loads, the LT1213CN8#PBF can handle outputs with ease, providing stable performance under varying conditions.
Product Specifications
| Parameter |
Value |
| Supply Voltage (Vmin - Vmax) |
±2.5V to ±15V |
| Input Offset Voltage |
Typically 0.8 mV |
| Slew Rate |
7 V/µs |
| Gain Bandwidth Product |
28 MHz |
| Operating Temperature Range |
-40°C to 85°C |
The LT1213CN8#PBF is packaged in an 8-lead PDIP (Plastic Dual In-line Package), ensuring easy integration into a variety of circuit boards. Its part number ends with 'PBF', indicating that it is lead-free and RoHS compliant, making it an environmentally friendly option that meets modern regulatory standards for electronic components.
Whether you're designing a high-fidelity audio system, a sensitive instrumentation circuit, or a fast-paced digital signal processing unit, the LT1213CN8#PBF from Linear Technology is engineered to deliver top-notch performance with reliable operation.