EN
  • EN
  • DE

MJ11029G

Part No MJ11029G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR, 50A, 6 / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 640873-MJ11029G
Ultra Librarian 3D Model Ultra Librarian MJ11029G CAD Model

Description

The MJ11029G is a state-of-the-art bipolar transistor from ON Semiconductor, designed for high-power and high-voltage applications. This robust device is engineered to deliver exceptional performance and reliability, making it an ideal choice for a wide range of industrial, commercial, and consumer products.

Key Features:

  • High Current Capacity: The MJ11029G is capable of handling continuous collector currents up to 30A, making it well-suited for high-power switching and amplification applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) rating of 120V, this transistor can easily manage the demands of circuits operating at higher voltages.
  • Low Saturation Voltage: The device exhibits a low VCE(sat) which minimizes power loss and improves efficiency in saturated switching applications.
  • Complementary PNP Type: The MJ11029G is the NPN type, and it has a complementary PNP counterpart, allowing for push-pull configurations and other complementary pair applications.
  • Robust Construction: Enclosed in a TO-3 case, the MJ11029G offers superior heat dissipation and can handle tough environmental conditions.

Applications:

The versatility of the MJ11029G allows it to be used in various high-performance applications. These include, but are not limited to:

  • Power regulators and converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality, and the MJ11029G is no exception. Each transistor is subjected to rigorous testing and quality control measures to ensure it meets the highest standards for performance and durability. This dedication to excellence ensures that the MJ11029G provides reliable operation even in the most demanding conditions.

You May Also Be Interested in

ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess