EN
  • EN
  • DE

SN74ALS652DW

Part No SN74ALS652DW
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 045+
Reference case SOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 734561-SN74ALS652DW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS652DW CAD Model

Description

Product Overview: SN74ALS652DW

The SN74ALS652DW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is part of the ALS (Advanced Low-Power Schottky) family, which is known for its combination of low power consumption and high-speed operation. The SN74ALS652DW is specifically an octal bus transceiver and register with 3-state outputs, making it ideal for bidirectional communication between data buses.

Key Features

  • Octal Bus Transceiver: The device features eight bidirectional data lines that allow for efficient data transfer between two separate buses.
  • Dual Registers: Equipped with two sets of D-type flip-flops, the SN74ALS652DW can store two 8-bit words, one for each direction of data flow.
  • 3-State Outputs: The 3-state output configuration enables the bus lines to be in a high-impedance state, effectively disconnecting the transceiver when it is not in use and allowing for multiple devices to share the same bus.
  • Edge-Triggered D-Type Flip-Flops: The flip-flops in the device are edge-triggered, ensuring reliable and precise data storage on the rising edge of the clock signal.
  • Direct Overriding Clear Function: A clear function is included, which can directly override all other inputs to quickly clear the register contents.
  • Wide Operating Temperature Range: The SN74ALS652DW is designed to operate over a broad temperature range, making it suitable for various industrial applications.

Applications

The SN74ALS652DW is versatile and can be used in a variety of applications, including:

  • Memory buffering and data storage
  • Bus interface and bus arbitration systems
  • Communication systems requiring bidirectional data flow
  • Microprocessor or microcontroller interface

Package and Quality

This device comes in a 24-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The SN74ALS652DW is also characterized for operation from 0°C to 70°C, ensuring reliable performance in diverse environments. Texas Instruments is committed to high-quality standards, and this product is no exception, providing both durability and dependability for your electronic designs.

With its advanced features and reliable performance, the SN74ALS652DW from Texas Instruments is an excellent choice for designers who require a robust and efficient solution for data bus communication and interfacing.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess