EN
  • EN
  • DE

SN74ALS05ADBLE

Part No SN74ALS05ADBLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX INVERTERS WITH OPEN-COLLECTOR OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253684-SN74ALS05ADBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS05ADBLE CAD Model

Description

Product Overview: SN74ALS05ADBLE by Texas Instruments

The SN74ALS05ADBLE is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and precision in a wide range of electronic applications. This particular device belongs to the ALS (Advanced Low-Power Schottky) logic family, which is designed to offer a perfect blend of low power consumption and high-speed operation.

Key Features

  • Hex Inverters: The SN74ALS05ADBLE consists of six independent inverters, providing versatility in various logic circuit designs.
  • Open-Collector Outputs: Equipped with open-collector outputs, this IC is ideal for driving loads with higher voltage and current than the IC can supply, such as LEDs, relays, or other logic circuits that require voltage levels different from the IC's operating voltage.
  • Advanced Schottky Technology: This technology ensures fast switching speeds while maintaining low power consumption, making it suitable for high-speed applications.

Electrical Characteristics

  • Operating Voltage Range: The device is designed to operate within a voltage range of 4.5V to 5.5V, making it compatible with standard TTL power supplies.
  • Output Voltage Levels: With the open-collector design, the output can be pulled up to a voltage higher than Vcc, up to a maximum of 30V.
  • Current Drive Capability: The SN74ALS05ADBLE can sink a substantial amount of current, up to 48 mA at the output, allowing it to drive larger loads.

Applications

The SN74ALS05ADBLE is ideal for a variety of applications that require the inversion of digital signals with the added capability of driving higher power loads. Common applications include:

  • Logic level shifting
  • Interface circuits
  • Motor control circuits
  • Peripheral drivers

Package and Quality

The device is offered in a DBLE package, which is a small-outline integrated circuit package that is suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, providing reliable performance for critical and demanding applications.

With its combination of high-speed operation, low power consumption, and versatile open-collector outputs, the SN74ALS05ADBLE is a valuable component for designers looking to create efficient and robust digital systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
Intel
Lowest to $50.4238
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Cypress Semiconductor Corp
Lowest to $386.1000
Toko America Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess