EN
  • EN
  • DE

SN74LS356N

Part No SN74LS356N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 8-Line To 1-Line Data Selector / Multiplexer / egister 20-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
Logic Function Multiplexer
RoHS Non-Compliant
Win Source Part Number 1095096-SN74LS356N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS356N CAD Model

Description

The SN74LS356N is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular IC is part of the 74LS series, which is a family of low-power Schottky (LS) logic gates. The SN74LS356N is known for its reliability and versatility, making it a staple component in digital electronics applications.

Key Features:

  • Logic Type: The SN74LS356N is a dual 4-line to 1-line data selectors/multiplexers with 3-state outputs. This allows for efficient data routing from multiple sources to a single destination.
  • Package: It comes in a standard 16-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits.
  • Operating Voltage: The device typically operates at a voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, providing ease of use in TTL environments.
  • Power Consumption: As part of the low-power Schottky family, the SN74LS356N is designed for minimal power consumption, making it ideal for power-sensitive applications.
  • Speed: The IC offers fast switching capabilities, a characteristic of the 74LS series, ensuring high-speed operation for time-critical tasks.

Applications:

The SN74LS356N is suitable for a wide array of applications, including but not limited to:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Logic circuitry
  • Computer systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and the SN74LS356N is no exception. Each IC is rigorously tested to ensure it meets TI's high standards for performance and reliability. Whether for industrial, commercial, or educational use, the SN74LS356N from Texas Instruments is an excellent choice for designers and engineers seeking a dependable logic solution.

You May Also Be Interested in

Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Vishay
Need more? Email Us
Shikues
Lowest to $0.0428
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess