EN
  • EN
  • DE

SS2P3-E3/84A

Part No SS2P3-E3/84A
Manufacturer Vishay
Catalog OEM Parts ( S )
Description SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 2 A
Capacitance 110 pF
Mounting SMD (SMT)
Termination SMD/SMT
Current Rating 2 A
Element Configuration Single
Forward Current 2 A
Forward Voltage 550 mV
Height 1.143 mm
Lead Free Yes
Length 3.6068 mm
Max Forward Surge Current (Ifsm) 50 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 30 V
Max Reverse Leakage Current 150 µA
Max Surge Current 50 A
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Output Current 2 A
Packaging Cut Tape
Peak Non-Repetitive Surge Current 50 A
Peak Reverse Current 150 µA
Polarity Standard
REACH SVHC Unknown
RoHS Compliant
Voltage Rating (DC) 30 V
Width 2.1844 mm
Win Source Part Number 1096079-SS2P3-E3/84A
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS2P3-E3/84A CAD Model

Description

The SS2P3-E3/84A is an OEM part manufactured by Vishay.

  • Manufacturer: Vishay
  • Type: Surface mount Schottky diode
  • Forward Voltage: 550mV
  • Maximum Reverse Voltage: 30V
  • Maximum Forward Surge Current (Ifsm): 50A
  • Average Rectified Current: 2A
  • RoHS Compliant: Yes
  • Supply and Demand: Shortage

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
STMicroelectronics
Lowest to $2.6115
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Shikues
Need more? Email Us
Texas Instruments
Need more? Email Us
Shikues
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess