EN
  • EN
  • DE

CD74HC4052PWT

Part No CD74HC4052PWT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16TSSOP / Analog Multiplexer Dual 4:1 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 130 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 2 V ~ 6 V
Dual Voltage Supply ±1 V ~ 5 V
-3db Bandwidth 185MHz
Channel Capacitance (CS(off), CD(off)) 12pF
Current - Leakage (IS(off)) (Maximum) 200nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 771388-CD74HC4052PWT
Popularity Medium
Supply and Demand Status Balance
Family Name CD74HC4052
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC4052PWT CAD Model

Description

CD74HC4052PWT High-Speed CMOS Logic Analog Multiplexer/Demultiplexer

The CD74HC4052PWT is a high-quality, versatile analog multiplexer/demultiplexer integrated circuit (IC) from Texas Instruments, designed for the efficient routing of analog or digital signals in a variety of electronic applications. This IC is part of the high-speed CMOS logic family and boasts a wide operating voltage range, making it suitable for interfacing with both CMOS and LSTTL logic levels.

With its dual 4-channel configuration, the CD74HC4052PWT offers users the flexibility to operate it as a dual 4-to-1 multiplexer or as a single 8-to-1 multiplexer. This functionality is particularly valuable for designers looking to conserve board space while maintaining the ability to route multiple signal paths through a single device.

The CD74HC4052PWT operates over a broad voltage range of 2V to 6V, providing compatibility with a wide array of power supply levels. This feature is critical for battery-operated devices and systems with varied power requirements. Additionally, the low power consumption of this CMOS device ensures minimal impact on overall system power budgets, which is essential for power-sensitive applications.

Key features of the CD74HC4052PWT include its low "ON" resistance and minimal signal distortion, which are paramount for maintaining signal integrity. The IC also offers low crosstalk between multiplexed channels and a high degree of isolation during the "OFF" state, thereby reducing potential signal interference and ensuring reliable operation.

For ease of integration into existing designs, the CD74HC4052PWT comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is known for its compact footprint and suitability for surface mount technology (SMT). This package type is beneficial for modern, space-constrained electronic assemblies.

Engineers and designers can rely on the CD74HC4052PWT for its robust performance in multiplexing tasks in telecommunications, data acquisition systems, and analog signal routing applications. Texas Instruments' commitment to quality and reliability makes this component a smart choice for both prototyping and mass production.

In summary, the CD74HC4052PWT is a high-performance, flexible solution for analog signal management, offering reliability and precision that Texas Instruments' customers have come to expect from their products.

You May Also Be Interested in

Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,840 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess