EN
  • EN
  • DE

PDTC123TT

Part No PDTC123TT
Manufacturer NXP / Nexperia
Description Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236677-PDTC123TT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC123TT CAD Model

Description

The PDTC123TT from NXP Semiconductors is a high-quality, robust digital transistor that is designed to streamline circuit design and improve overall performance. This innovative product is part of NXP's range of digital transistors which are known for their reliability and efficiency.

Key Features

  • Integrated Bias Resistor: The PDTC123TT comes with a built-in bias resistor, which simplifies circuit design by reducing component count. This integrated resistor is precisely engineered to provide stable performance over a wide range of operating conditions.
  • Surface-Mount Package: Available in a small SOT-23 surface-mount package, this digital transistor is ideal for space-constrained applications where board real estate is at a premium. The SOT-23 package is widely used in the industry, making it a convenient choice for a variety of design needs.
  • High Current Gain: With a high current gain (hFE), the PDTC123TT can drive larger currents than a standard transistor, making it suitable for amplifying or switching applications in your electronic projects.
  • Low Voltage Operation: This transistor is designed to operate effectively at low voltages, which makes it particularly well-suited for battery-powered devices and portable electronics.
  • Energy Efficiency: NXP's focus on energy efficiency ensures that the PDTC123TT has minimal power loss, which helps in reducing the overall energy consumption of the device it's used in.

Applications

The PDTC123TT is versatile and can be used in a wide array of applications. It is particularly useful in:

  • Switching circuits
  • Signal processing
  • Power management modules
  • Control systems
  • Consumer electronics such as audio devices, computers, and televisions
  • Automotive electronics for enhanced performance and reliability

Quality and Reliability

NXP is known for its commitment to quality, and the PDTC123TT is no exception. It is produced using state-of-the-art manufacturing processes that ensure high reliability and performance over the product's lifespan. This makes the PDTC123TT a trusted choice for engineers and designers looking for a digital transistor that they can depend on.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0170 $50.0650
7,145+ $0.0140 $100.0300
11,030+ $0.0136 $150.0080
15,270+ $0.0131 $200.0370
19,690+ $0.0127 $250.0630
26,320+ $0.0114 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess