EN
  • EN
  • DE

NCP6922CCMTTXG

Part No NCP6922CCMTTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LINEAR 3GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Topology Step-Down (Buck) (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 3GHz
Voltage/Current - Output 1 0.6V ~ 3.3V, 800mA
Voltage/Current - Output 2 0.6V ~ 3.3V, 800mA
Voltage/Current - Output 3 1V ~ 3.3V, 150mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 2.3V ~ 5.5V
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806439-NCP6922CCMTTXG
Ultra Librarian 3D Model Ultra Librarian NCP6922CCMTTXG CAD Model

Description

The ON Semiconductor NCP6922CCMTTXG is a high-performance, dual-channel power management integrated circuit (PMIC) designed to deliver efficient power management solutions for a wide range of applications. This advanced PMIC is part of ON Semiconductor's extensive portfolio of energy-efficient devices, providing designers with a versatile and reliable option for their power supply requirements.

The NCP6922CCMTTXG features two independent, high-efficiency, step-down DC-DC converters that are capable of supplying up to 800mA of output current each. The device operates over a wide input voltage range from 2.7V to 5.5V, making it suitable for battery-powered applications, including portable devices, wearables, and Internet of Things (IoT) products.

With a high switching frequency of up to 3MHz, the NCP6922CCMTTXG allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials (BOM) cost for the end product. The high frequency also helps in achieving fast transient response, which is crucial for maintaining stable voltage levels during rapid load changes.

This PMIC incorporates a range of protection features to ensure the safety and longevity of the end application. These include over-current protection, under-voltage lockout, thermal shutdown, and short-circuit protection. Additionally, the NCP6922CCMTTXG offers selectable power-saving modes, contributing to extended battery life in portable applications by minimizing quiescent current draw when the load is light.

The device is available in a compact, 20-bump wafer level chip scale package (WLCSP), which is ideal for space-constrained designs. Its small form factor, combined with its high efficiency and advanced features, makes the NCP6922CCMTTXG a perfect choice for designers looking to optimize their power management solutions in next-generation electronic products.

In summary, the NCP6922CCMTTXG by ON Semiconductor is a robust and efficient solution for managing power in modern electronic devices, providing both performance and reliability in a compact, easy-to-integrate package.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
345+ $0.2924 $100.8780
530+ $0.2833 $150.1490
730+ $0.2741 $200.0930
945+ $0.2650 $250.4250
1,265+ $0.2376 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess