EN
  • EN
  • DE

LT6100CMS8

Part No LT6100CMS8
Manufacturer Linear Technology
Description Precision, Gain Selectable High Side Current Sense Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206921-LT6100CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6100CMS8 CAD Model

Description

Introducing the LT6100CMS8 Precision Current Sense Amplifier

The LT6100CMS8 is a high-quality, precision current sense amplifier designed by Linear Technology, now part of Analog Devices. This component is expertly crafted to provide accurate current measurement across a wide range of applications. With a keen focus on performance and reliability, the LT6100CMS8 is an essential building block in power management systems, battery monitoring, and overcurrent protection circuits.

Key Features

  • High-Side Current Sensing: The LT6100CMS8 operates on the high side of the power supply, enabling it to detect current flow in a variety of systems without interfering with the ground path. This is particularly important in applications where ground disturbances cannot be tolerated.
  • Wide Input Common Mode Range: This device supports a common mode voltage range from 4V to 60V, making it versatile for use in both low and high voltage systems. This range also allows for the device to remain operational even during supply fluctuations or transient conditions.
  • Low Offset Voltage: The precision of the LT6100CMS8 is enhanced by its low offset voltage, which ensures that current measurements are accurate and reliable, minimizing errors in the system.
  • Low Current Consumption: With its low quiescent current, the LT6100CMS8 is an excellent choice for power-sensitive applications, helping to extend battery life and reduce overall power consumption.

Applications

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent and fault protection circuits
  • Portable and battery-operated devices
  • Telecommunication infrastructure

The LT6100CMS8 comes in an 8-lead MSOP package, which is both compact and easy to integrate into a variety of circuit designs. Its robust design ensures that it can operate in harsh environments, making it suitable for industrial and automotive applications where reliability is paramount.

With its combination of precision, versatility, and reliability, the LT6100CMS8 from Linear Technology is an indispensable component for designers looking to implement accurate current sensing solutions in their electronic products.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6940 $53.5520
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9776 $253.8576
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,119 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess