EN
  • EN
  • DE

LT6100IDD

Part No LT6100IDD
Manufacturer Linear Technology
Description Precision, Gain Selectable High Side Current Sense Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206923-LT6100IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6100IDD CAD Model

Description

Linear Technology's LT6100IDD Precision Current Sense Amplifier

The LT6100IDD is a high-quality current sense amplifier designed by Linear Technology, a leading manufacturer in the field of analog integrated circuits. This device is tailored for accurate and reliable current measurement solutions across a wide range of applications, including power management, battery monitoring, and overcurrent protection circuits.

Key Features:

  • Precision Measurement: The LT6100IDD boasts a high level of accuracy in current measurement, which is crucial for systems that rely on precise current control and monitoring.
  • Wide Input Common Mode Range: This current sense amplifier operates over a wide input common-mode range, making it suitable for a variety of applications, including those with fluctuating supply voltages.
  • Low Voltage Operation: With the capability to function at low operating voltages, the LT6100IDD is ideal for portable and battery-powered devices, ensuring minimal power consumption.
  • High-Side or Low-Side Sensing: The versatility of the LT6100IDD allows it to be used for both high-side and low-side current sensing, providing flexibility in circuit design.

Applications:

  • Automotive battery monitoring
  • Power supply monitoring
  • Overcurrent and short-circuit protection
  • Portable equipment
  • Data acquisition systems

Technical Specifications:

  • Package: The LT6100IDD is available in a compact 8-lead DFN package.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability under varying environmental conditions.
  • Supply Voltage: The device functions with a supply voltage range that accommodates various application needs.

The LT6100IDD from Linear Technology is engineered for those who require an efficient, reliable, and precise current sensing solution. Its robust design and flexible features make it a go-to choice for engineers and designers seeking to enhance the performance and safety of their electronic systems.

Ordering Information:

To order or request samples of the LT6100IDD, visit Linear Technology's official website or contact an authorized distributor. Ensure you have the correct part number to receive the specific current sense amplifier that meets your requirements.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9773 $73.9546
4+ $30.3407 $121.3628
6+ $29.3924 $176.3544
9+ $28.4442 $255.9978
11+ $27.4959 $302.4549
15+ $24.6523 $369.7845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess