EN
  • EN
  • DE

LT6221CDD

Part No LT6221CDD
Manufacturer Linear Technology
Description Single/Dual/Quad 60MHz, 20V/us, Low Power, Rail-to-Rail Input and Output Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206958-LT6221CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6221CDD CAD Model

Description

Introducing the LT6221CDD Precision Operational Amplifier

The LT6221CDD is a state-of-the-art operational amplifier from Linear Technology, designed to cater to a wide array of applications requiring high precision and low power consumption. This op-amp is a part of the LT6221 series, which is renowned for its excellent performance in terms of speed and accuracy while maintaining a low voltage operation and minimal noise levels.

Key Features

  • Low Noise Performance: With a low input noise voltage of only 0.95nV/√Hz at 1kHz, the LT6221CDD ensures a clean and precise signal amplification, making it an excellent choice for sensitive applications such as medical instrumentation and audio processing.
  • High Speed: A slew rate of 20V/μs and a gain bandwidth product of 60MHz allow this op-amp to handle fast signals and high-frequency applications efficiently.
  • Low Power: Operating on a supply current of just 1.9mA per amplifier, the LT6221CDD is optimized for power-sensitive designs without compromising performance.
  • Wide Supply Range: The device can be powered from a supply voltage range of 2.5V to 12.6V, providing the flexibility to be used in various circuit configurations and with different power sources.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in battery-powered and single-supply systems.
  • Dual Configuration: The LT6221CDD comes in a dual op-amp configuration, making it a space-saving solution for designs where multiple amplifiers are required.

Applications

The versatility of the LT6221CDD makes it suitable for a broad spectrum of applications. It is ideal for use in active filters, low-noise signal conditioning, fast ADC drivers, and DAC buffer amps. With its precision and low power features, it also serves well in portable equipment, test equipment, and control systems.

Package and Quality

The LT6221CDD is offered in a compact, 8-lead DFN package, which is designed to minimize board space while providing robust performance. Linear Technology's commitment to high-quality manufacturing ensures that this op-amp meets the stringent requirements for reliability and consistency in professional electronic designs.

For engineers and designers looking for an op-amp that delivers both precision and efficiency, the LT6221CDD from Linear Technology is a compelling choice that balances performance with practicality.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess