EN
  • EN
  • DE

LT6221IDD

Part No LT6221IDD
Manufacturer Linear Technology
Description Single/Dual/Quad 60MHz, 20V/us, Low Power, Rail-to-Rail Input and Output Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206960-LT6221IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6221IDD CAD Model

Description

Linear Technology's LT6221IDD Precision Operational Amplifier

The LT6221IDD from Linear Technology stands as a high-performance, dual precision operational amplifier that delivers a perfect blend of speed and precision for a wide array of applications. This device is a part of the LT6221 series that is known for its low noise, low power consumption, and high-speed operation, making it an ideal choice for high-end industrial, medical, and communication systems.

With its dual op-amp design, the LT6221IDD offers a slew rate of 10V/μs and a gain-bandwidth product of 60MHz, ensuring quick and accurate response in feedback control systems and high-speed signal conditioning tasks. The precision aspect is highlighted by its maximum input offset voltage of just 375μV and low input bias current, which significantly reduces error in high-impedance sensor amplification and precise data acquisition systems.

The LT6221IDD operates over a wide supply range of ±2.5V to ±6V, or 5V to 12V on a single supply, providing flexibility in various circuit configurations. Additionally, its rail-to-rail output stage allows for a larger dynamic range, maximizing the effectiveness of the amplifier in single-supply operations by enabling the output to swing closer to the supply rails.

Linear Technology has designed the LT6221IDD with a low input noise voltage of 8nV/√Hz at 1kHz, which is critical for applications that require low-noise performance such as audio processing and high-fidelity instrumentation. Furthermore, the device features a low power consumption with a supply current of just 1.3mA per amplifier, making it suitable for battery-powered devices and portable equipment without compromising performance.

The LT6221IDD is housed in a compact 8-lead DFN package, offering a space-saving solution that is beneficial for dense PCB layouts. Its extended industrial temperature range from -40°C to 85°C ensures reliable operation in harsh environments.

Overall, the LT6221IDD by Linear Technology is a versatile and reliable choice for designers seeking an op-amp that provides a careful balance between speed, precision, and power efficiency, all within a small footprint.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7320 $61.5160
30+ $3.8831 $116.4930
47+ $3.7618 $176.8046
64+ $3.6394 $232.9216
83+ $3.5181 $292.0023
110+ $3.1543 $346.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess