EN
  • EN
  • DE

LT6231CDD

Part No LT6231CDD
Manufacturer Linear Technology
Description 215MHz, Rail-to-Rail Output, 1.1nV/ root  Hz, 3.5mA Op Amp Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206968-LT6231CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6231CDD CAD Model

Description

Linear Technology LT6231CDD Low Noise, Low Power, High Speed Op Amp

The LT6231CDD is a high-performance operational amplifier from Linear Technology, an Analog Devices company, that stands out for its exceptional balance of low noise, low power consumption, and high speed. Designed for a wide range of applications, this dual operational amplifier is housed in a compact 8-lead DFN package, making it an excellent choice for space-constrained applications without compromising on performance.

Key Features:

  • Low Noise Performance: The LT6231CDD boasts an ultra-low voltage noise of just 3.9nV/√Hz at 1kHz, making it an ideal solution for applications requiring high signal integrity and minimal signal distortion.
  • High Speed: With a slew rate of 1.1V/μs and a gain bandwidth product of 215MHz, this op amp is capable of handling high-speed signals, ensuring fast and accurate response in critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6231CDD operates with a low supply current of 3.4mA per amplifier, which is beneficial for power-sensitive designs.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, providing the maximum possible dynamic range, which is particularly useful in single-supply operations or when interfacing with ADCs and DACs.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 12.6V, making it versatile for both single and dual supply operations.
  • Stability: The operational amplifier is stable for capacitive loads up to 500pF, which allows for a straightforward implementation in various feedback configurations without additional compensation.

Applications:

The LT6231CDD is suitable for a broad spectrum of applications, including:

  • Active filters
  • Photodiode amplification
  • Medical instrumentation
  • Driving ADCs
  • Buffering DACs
  • Audio and video signal processing
  • Test and measurement equipment

With its impressive feature set, the LT6231CDD from Linear Technology is a top-tier choice for designers seeking a dual operational amplifier that delivers high-speed performance without sacrificing power efficiency or noise specifications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 407 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess