EN
  • EN
  • DE

LT6231CS8

Part No LT6231CS8
Manufacturer Linear Technology
Description 215MHz, Rail-to-Rail Output, 1.1nV/ root  Hz, 3.5mA Op Amp Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206969-LT6231CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6231CS8 CAD Model

Description

LT6231CS8 Dual Operational Amplifier

The LT6231CS8 from Linear Technology is a high-speed, dual operational amplifier that delivers outstanding AC and DC performance. This op-amp features low noise, low power consumption, and a high slew rate, making it an ideal choice for high-performance signal conditioning and data acquisition systems.

Key Features:

  • High Gain Bandwidth Product: The LT6231CS8 offers a gain bandwidth product of 215MHz, which ensures high-speed operation suitable for a wide range of applications, including IF/RF signal processing.
  • Low Noise: With a low input noise voltage of only 3.9nV/√Hz, this amplifier is perfect for sensitive applications that require minimal signal distortion and high signal integrity.
  • Low Power Consumption: The device operates with a supply current of just 3.4mA per amplifier, making it an energy-efficient option for battery-powered devices and portable equipment.
  • High Slew Rate: A slew rate of 500V/µs allows the LT6231CS8 to handle rapid changes in the input signal without distortion, providing excellent transient response.
  • Rail-to-Rail Output: The output can swing within millivolts of the supply rails, maximizing the dynamic range in single-supply applications.
  • Wide Supply Range: It operates from a 2.5V to 12.6V supply, offering flexibility in various circuit designs and compatibility with a range of other components.

Applications:

The LT6231CS8 is versatile and can be used in numerous applications. It is especially well-suited for:

  • Active filters
  • Fast ADC/DAC buffers
  • Signal conditioning circuits
  • Medical instrumentation
  • Driving A/D converters
  • Audio and video signal processing

Package and Quality:

The LT6231CS8 comes in an 8-lead narrow SOIC package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality manufacturing standards, making this product reliable for industrial, automotive, and military-grade applications.

Whether you're designing a high-speed communication system or a precision instrumentation platform, the LT6231CS8 dual operational amplifier provides the performance and features necessary to achieve outstanding results.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,674 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess