EN
  • EN
  • DE

LT6233CS6

Part No LT6233CS6
Manufacturer Linear Technology
Description 60MHz, Rail-to-Rail Output, 1.9nV / SIGME Hz, 1.15mA Op Amp Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206971-LT6233CS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6233CS6 CAD Model

Description

LT6233CS6 - High-Speed, Ultra-Low Noise, Rail-to-Rail Output Operational Amplifier

The LT6233CS6 is a cutting-edge operational amplifier from Linear Technology designed for applications that require high-speed signal processing coupled with ultra-low noise performance. This operational amplifier is part of a family of high-speed, unity-gain stable, voltage feedback op-amps that excel in a wide variety of system designs.

Key Features:

  • High-Speed Performance: With a gain-bandwidth product of 215MHz and a slew rate of 135V/μs, the LT6233CS6 is optimized for fast signal acquisition and processing, making it ideal for high-frequency applications.
  • Ultra-Low Noise: It boasts an ultra-low input noise voltage of 0.95nV/√Hz at 1kHz, which is critical for precision instrumentation, medical equipment, and audio applications where maintaining signal integrity is paramount.
  • Rail-to-Rail Output: The ability to swing its output voltage from rail to rail enhances the dynamic range, especially when operating from low supply voltages.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6233CS6 maintains a low supply current of 3.4mA per amplifier, making it suitable for power-sensitive applications.
  • Single-Supply Operation: It can operate from a single 2.5V to 12.6V supply, providing design flexibility for both battery-powered and line-powered systems.

Applications:

  • Active Filters
  • Fast ADC/DAC Buffer
  • Signal Conditioning
  • Driving A/D Converters
  • Audio and Video Processing
  • Medical Imaging Systems

The LT6233CS6 is housed in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its robust design ensures reliable performance across a wide temperature range, from -40°C to 125°C, which is essential for industrial and automotive applications where extreme conditions are common.

Overall, the LT6233CS6 from Linear Technology represents a blend of speed, precision, and power efficiency, making it a versatile choice for engineers and designers looking to optimize their high-performance systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9436 $59.4360
24+ $4.8766 $117.0384
37+ $4.7243 $174.7991
51+ $4.5720 $233.1720
66+ $4.4195 $291.6870
88+ $3.9623 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess