EN
  • EN
  • DE

LT6234CS8

Part No LT6234CS8
Manufacturer Linear Technology
Description 60MHz, Rail-to-Rail Output, 1.9nV / SIGME Hz, 1.15mA Op Amp Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206974-LT6234CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6234CS8 CAD Model

Description

LT6234CS8 High-Speed, Low-Noise, Rail-to-Rail Operational Amplifier

The LT6234CS8 from Linear Technology is a high-performance operational amplifier that offers a unique combination of speed, precision, and low noise operation. This device is designed to meet the demanding requirements of high-speed signal processing applications while maintaining power efficiency and signal integrity.

Key Features:

  • Speed: The LT6234CS8 boasts a high gain-bandwidth product of 60MHz and a slew rate of 18V/μs, making it suitable for fast signal amplification in a variety of applications.
  • Low Noise: With a low input-referred noise voltage of 0.95nV/√Hz and low input bias current, it ensures high-fidelity signal amplification with minimal distortion.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, making it ideal for single-supply operations and applications with limited supply voltages.
  • Low Distortion: The low harmonic distortion characteristics make it an excellent choice for audio and other sensitive applications where signal integrity is critical.
  • Power Efficient: With a supply current of just 3.5mA per amplifier, the LT6234CS8 is designed for power-sensitive applications.
  • Supply Voltage Range: It operates with a supply voltage range from 2.5V to 12.6V, accommodating a variety of power sources and system requirements.
  • Package: The device comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications:

The LT6234CS8 is versatile and can be used in a wide range of applications, including:

  • High-speed data acquisition systems
  • Active filters
  • ADC/DAC buffers
  • Audio and video signal processing
  • Medical instrumentation
  • Telecommunications

With its exceptional performance characteristics, the LT6234CS8 is a reliable choice for designers looking to improve signal processing quality while maintaining efficiency in their electronic designs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,086 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess