EN
  • EN
  • DE

LT6556IGN

Part No LT6556IGN
Manufacturer Linear Technology
Description 750MHz Gain of 1 Triple 2:1Video Multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206997-LT6556IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6556IGN CAD Model

Description

Product Overview: LT6556IGN High-Speed Video Multiplexer from Linear Technology

The LT6556IGN is a high-speed, triple 2:1 video multiplexer from Linear Technology, designed to deliver exceptional video performance in a compact, integrated solution. This device is ideal for a variety of applications that require high-speed video switching, including security systems, broadcast equipment, and video editing consoles.

Key Features

  • High Bandwidth: The LT6556IGN boasts a wide bandwidth of 650MHz, ensuring that high-resolution video signals are transmitted with minimal degradation, making it perfect for high-definition video applications.
  • Low Crosstalk: With a low crosstalk of -83dB at 5MHz, the LT6556IGN minimizes signal interference between channels, providing a clear and stable video signal.
  • High Off Isolation: The device features high off isolation of -83dB at 5MHz, which prevents signal leakage between multiplexer inputs when they are not selected.
  • Low Distortion: The LT6556IGN has a low differential gain and phase of 0.02% and 0.05°, respectively, ensuring that the video signal integrity is maintained throughout the switching process.
  • Fast Switching Speed: With a switching time of just 12ns, the LT6556IGN can handle fast video transitions smoothly, making it suitable for applications requiring quick source switching.

Technical Specifications

  • Supply Voltage: The device operates on a single 5V supply, simplifying power management in system design.
  • Power Consumption: The LT6556IGN is optimized for low power consumption, requiring only 16.5mA of supply current, which is beneficial for energy-sensitive applications.
  • Package: It is available in a 16-pin SSOP package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the LT6556IGN makes it a suitable choice for a wide range of applications, including video signal routing, computer video processing, HDTV systems, and any application requiring high-speed analog signal switching with minimal signal degradation.

With its combination of high-speed performance, low power consumption, and compact form factor, the LT6556IGN from Linear Technology is an excellent choice for designers looking to enhance their video processing capabilities with a reliable and efficient multiplexer solution.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess