The LTC1060CS from Linear Technology is an innovative, universal dual filter building block that significantly simplifies the design of complex filtering solutions. This high-performance integrated circuit (IC) is specifically engineered to meet the demanding requirements of sophisticated electronic systems, offering unparalleled flexibility and precision in signal processing applications.
Key Features:
- Clock-Tunable Filter: The LTC1060CS provides a clock-tunable cut-off frequency, allowing for easy adjustment and fine-tuning of the filter's performance without the need for external components.
- Dual Filter Design: This IC features two independent filter blocks that can be configured as low-pass, high-pass, band-pass, or notch filters, providing a versatile solution for a variety of filtering tasks.
- High Order Filters: Each filter block can implement up to 8th order filters using cascaded second-order sections, ensuring sharp cut-off characteristics and excellent filter selectivity.
- Low Noise and Distortion: The LTC1060CS is designed with low noise and low distortion characteristics, making it ideal for high-fidelity audio applications and precision instrumentation.
- Power Efficiency: With its low power consumption, the LTC1060CS is suitable for battery-powered devices and portable equipment, where power efficiency is crucial.
Applications:
- Audio Equipment
- Signal Processing
- Data Communications
- Instrumentation
- Medical Devices
Technical Specifications:
- Supply Voltage Range: ±2.37V to ±8V
- Typical Power Consumption: 2.5mW per filter
- Package: 16-Lead Narrow Small Outline Package (NSOP)
The LTC1060CS is a testament to Linear Technology's commitment to providing high-quality, reliable, and flexible components for the electronics industry. Whether you're designing a professional audio system, a sophisticated medical device, or any application requiring precise filtering, the LTC1060CS offers a compact, efficient, and easy-to-use solution that can meet your needs.