Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type J-FET
Slew Rate 3.4V/μs
Gain Bandwidth Product 2MHz
Current - Input Bias 4pA
Voltage - Input Offset 800μV
Supply Current 625μA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 7V ~ 36V, ±3.5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLE2062A
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1269299-TLE2062ACD
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLE2062ACD CAD Model

Description

The TLE2062ACD is a high-performance, dual operational amplifier (op-amp) designed by Texas Instruments, a leader in semiconductor solutions. This op-amp is part of the Excalibur low-power series and is particularly well-suited for applications requiring low power consumption without sacrificing performance.

Key Features:

  • Low Power Consumption: The TLE2062ACD is optimized for low power, making it ideal for battery-powered devices and energy-sensitive applications.
  • High Input Impedance: With a JFET-input stage, the device offers a high input impedance, which minimizes the loading effect on the input signal and preserves signal integrity.
  • Wide Supply Range: The operational amplifier can be powered by a supply voltage ranging from ±1.35V to ±8V, providing flexibility in various application circuits.
  • Low Input Bias Current: The low input bias current of the TLE2062ACD ensures accurate signal amplification, particularly in high-impedance sensor interfaces.
  • Improved Offset Voltage: This op-amp features an improved offset voltage that enhances overall accuracy in measurement and control systems.

Applications:

The TLE2062ACD is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered instruments
  • Sensor amplifiers and data acquisition systems
  • Active filters and audio pre-amplifiers
  • Medical instrumentation
  • Process control and industrial automation

Package and Quality:

The Texas Instruments TLE2062ACD comes in an 8-pin SOIC package, which is compact and suitable for surface-mount technology (SMT). The device is also RoHS compliant, ensuring adherence to environmental standards regarding the restriction of hazardous substances. With Texas Instruments' commitment to quality, the TLE2062ACD operational amplifier is designed for reliability and consistent performance across a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 5 / Amplifier Circuit
Need more? Email Us
ECAD model for TLE2662IDWR
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8MSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Need more? Email Us
ECAD model for MCP618T-I/MS
Microchip Technology
IC CMOS 2 CIRCUIT 10DFN / CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Lowest to $2.8925
ECAD model for MCP635T-E/MF
Microchip Technology
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Lowest to $3.2749
ECAD model for MCP6V77T-E/MNY
Texas Instruments
IC OPAMP VFB 370MHZ 8VSSOP / Op Amp Single High Speed Amplifier ±5.5V/11V Automotive 8-Pin VSSOP T/R
Lowest to $10.8728
ECAD model for LMH6551QMMX/NOPB
Texas Instruments
IC OP AMP SAMPLE HOLD WAFERSALE
Need more? Email Us
ECAD model for LF398 MDC
Texas Instruments
IC OP AMP GP 250KHZ DIESALE
Need more? Email Us
ECAD model for LM4250C MDA
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-100E/CHYVAO
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1980 $52.7920
10+ $10.8291 $108.2910
15+ $10.4907 $157.3605
20+ $10.1523 $203.0460
26+ $9.8139 $255.1614
35+ $8.7987 $307.9545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 714 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention