EN
  • EN
  • DE

LF398 MDC

Part No LF398 MDC
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP SAMPLE HOLD WAFERSALE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Amplifier Type Sample and Hold
Number of Circuits 1
Current - Input Bias 10nA
Voltage - Input Offset 1mV
Operating Supply Current 4.5mA
Dual Supply Voltage (±) ±5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 778490-LF398 MDC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF398 MDC CAD Model

Description

Introducing the LF398 Monolithic Sample-and-Hold Circuit from Texas Instruments

The LF398 MDC is a precision monolithic sample-and-hold circuit designed by Texas Instruments to deliver high-performance signal processing in a wide array of applications. This versatile component is engineered to capture analog signals at a specific moment in time, which is essential for accurate digital conversion and signal processing tasks.

At the heart of the LF398 lies a high-quality FET input op-amp and a proprietary JFET input device that ensure low input bias currents. This combination provides an excellent interface with high impedance sources, making it suitable for use in systems with varying signal sources. The device operates with a single power supply ranging from +4.5V to +16V, or dual supplies of ±4.5V to ±16V, offering flexibility in different circuit configurations.

One of the key features of the LF398 is its low aperture time, which minimizes signal distortion and allows for accurate sampling of input signals. The hold mode introduces minimal droop, thanks to the low leakage of the hold capacitor, ensuring the integrity of the held signal over time. Additionally, the LF398 boasts a low power consumption, making it an energy-efficient choice for battery-powered devices and portable applications.

The device's versatility is further enhanced by its direct interface capability with the digital control logic used in microprocessors and microcontrollers. This feature simplifies the design of mixed-signal circuits, allowing designers to easily incorporate the LF398 into digital systems.

With its robust latch-up immunity and ESD tolerance, the LF398 provides a reliable solution even in harsh industrial environments. Whether it's used in data acquisition systems, sample-and-hold applications, or analog-to-digital converters, the LF398 MDC from Texas Instruments stands out as a high-quality, dependable component that engineers can trust for their precision signal processing needs.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheets and support documentation.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess