EN
  • EN
  • DE

LMC6061AIMX

Part No LMC6061AIMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description PRECISION CMOS SINGLE MICROPOWER OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.035V/μs
Gain Bandwidth Product 100kHz
Current - Input Bias 0.01pA
Voltage - Input Offset 100μV
Supply Current 24μA
Current - Output / Channel 26mA
Supply Voltage , Single/Dual (±) 4.5V ~ 15.5V, ±2.25V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMC6061
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201162-LMC6061AIMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6061AIMX CAD Model

Description

LMC6061AIMX: Precision Operational Amplifier by Texas Instruments

The LMC6061AIMX is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This op-amp is part of the LMC6061 series, which is renowned for its low input bias current, high open-loop gain, and low input offset voltage, making it an excellent choice for a wide array of applications that require precision and accuracy.

Key Features:

  • Single Supply Operation: The LMC6061AIMX is optimized for single supply operation, making it suitable for battery-powered devices and systems with a limited power supply range. It operates over a supply voltage range from 4.5V to 15.5V.
  • Ultra-Low Input Bias Current: With an input bias current of typically 25 fA, this op-amp is ideal for circuits that require minimal input current, such as integrators or high-impedance buffering applications.
  • Low Input Offset Voltage: The device features a low input offset voltage of typically 0.25 mV, which enhances accuracy in precision amplification and voltage measurement tasks.
  • Rail-to-Rail Output: The LMC6061AIMX offers a rail-to-rail output swing, which maximizes the dynamic range, especially when operating with a low supply voltage.
  • High Open-Loop Gain: With a high open-loop gain of 126 dB, the op-amp ensures excellent gain accuracy and linearity in closed-loop configurations.

Applications:

The versatility of the LMC6061AIMX allows it to be used in a multitude of applications, including:

  • Precision instrumentation
  • Sensor signal conditioning
  • Analog filters
  • Medical equipment
  • Data acquisition systems
  • Portable devices

The LMC6061AIMX is offered in a small 8-pin SOIC package, which is ideal for space-constrained applications. Its robust design ensures reliable performance in harsh environments, and its specifications guarantee precision across a wide range of operating conditions. Whether you're designing for industrial, medical, or consumer electronics, the LMC6061AIMX by Texas Instruments is a solid choice for achieving high-precision signal amplification and processing.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8592 $55.7760
70+ $1.5255 $106.7850
105+ $1.4779 $155.1795
140+ $1.4302 $200.2280
185+ $1.3825 $255.7625
245+ $1.2395 $303.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,153 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess