EN
  • EN
  • DE

OPA862IDR

Part No OPA862IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 180 MHZ HIGH-PRECISION ADC DRIVE  /  ADC Driver IC Data Acquisition 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type ADC Driver
Applications Data Acquisition
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA862
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA862IDRTR,296-OPA862IDRDKR,296-OPA862IDRCT
Standard Package 2,500
Win Source Part Number 1147660-OPA862IDR
Ultra Librarian 3D Model Ultra Librarian OPA862IDR CAD Model

Description

The OPA862IDR from Texas Instruments is a state-of-the-art, high-speed operational amplifier designed for a wide range of applications, including test and measurement systems, high-speed signal conditioning, and professional audio equipment. This operational amplifier delivers exceptional performance with its high slew rate, low distortion, and wide bandwidth, making it an ideal choice for designers looking for a high-fidelity signal amplification solution.

Key Features:

  • Wide Bandwidth: The OPA862IDR offers a wide bandwidth of 2.9 GHz at a gain of +2, which is essential for high-speed signal processing applications, ensuring minimal signal degradation across a broad frequency spectrum.
  • High Slew Rate: With a high slew rate of 16 V/µs, this operational amplifier can handle rapid changes in input signals without distortion, making it suitable for high-speed data acquisition and video processing applications.
  • Low Distortion: The low harmonic distortion characteristics of the OPA862IDR ensure the accuracy and integrity of the signal are maintained, which is critical in professional audio and instrumentation applications.
  • Single Supply Operation: This device can operate on a single supply voltage ranging from 4.5V to 5.5V, simplifying power supply design and making it compatible with a variety of systems.
  • Robust Package: The OPA862IDR comes in a compact 8-pin SOIC package, which not only saves space on the PCB but also provides robustness and reliability in harsh environments.

Applications:

  • High-speed data acquisition systems
  • Professional audio equipment
  • Video processing
  • Test and measurement instruments
  • Active filters and amplifiers
  • Telecommunications

The Texas Instruments OPA862IDR operational amplifier is designed to meet the demands of modern electronic systems that require high-speed, high-precision signal amplification. Its combination of performance features makes it a versatile component suitable for a diverse range of high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1327 $55.1943
20+ $5.0320 $100.6400
31+ $4.8748 $151.1188
43+ $4.7175 $202.8525
55+ $4.5603 $250.8165
74+ $4.0885 $302.5490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 886 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess