EN
  • EN
  • DE

LTC1063CSW

Part No LTC1063CSW
Manufacturer Linear Technology
Description DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207073-LTC1063CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1063CSW CAD Model

Description

    

The LTC1063CSW represents a breakthrough in analog filter design. Manufactured by Linear Technology, now part of Analog Devices, this fifth-order lowpass Butterworth filter offers a high degree of precision and functionality for a wide range of signal processing applications.

    

Key Features:

  
        
  • Clock-Tunable Cut-off Frequency: The LTC1063CSW features a frequency range that can be adjusted by an external clock, allowing users to set the cut-off frequency as per their specific requirements.
  •     
  • Single Supply Operation: This filter operates from a single 5V supply, which simplifies the power supply design and is ideal for low-power applications.
  •     
  • No External Components Required: The LTC1063CSW is designed to function without the need for any external components, which reduces the overall design complexity and saves on board space.
  •     
  • Low Output Noise: With its advanced design, this filter ensures low output noise, making it suitable for high-fidelity and precision applications where signal integrity is paramount.
  •     
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and portable devices.
  •   
    

Applications:

  

The LTC1063CSW is versatile and can be used in various applications such as:

  
        
  • Anti-aliasing for data acquisition systems
  •     
  • Audio signal processing
  •     
  • Signal conditioning in communication systems
  •     
  • Portable and battery-operated equipment
  •     
  • Medical instrumentation
  •   
    

Quality and Reliability:

  

Linear Technology is known for its commitment to quality, and the LTC1063CSW is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of professional environments.

    

Package Information:

  

The LTC1063CSW comes in a 16-pin narrow SOIC package, which is suitable for space-constrained applications while providing adequate thermal performance.

    

For engineers and designers looking for a reliable and easy-to-use lowpass filter, the LTC1063CSW offers an excellent combination of features, making it a smart choice for a variety of signal processing tasks.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8358 $75.6716
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,152 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess