EN
  • EN
  • DE

LTC1092CN8

Part No LTC1092CN8
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-, 2-, 6- and 8-Channel, 10-Bit Serial I/O Data Acquisition Systems | IC DAS/ADC 10BIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 10 b
Data Interface Serial
Voltage Supply Source Dual ±
Supply Voltage (V) ±5V, 4.5V, 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LTC1092
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1207117-LTC1092CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1092CN8 CAD Model

Description

Introducing the LTC1092CN8 Data Acquisition Component

The LTC1092CN8 is a sophisticated data acquisition system from Linear Technology, designed to cater to the needs of high-precision applications. This innovative product is a microprocessor-compatible, 8-channel, 10-bit analog-to-digital converter (ADC) that offers a compact, efficient, and reliable solution for various data conversion requirements.

Constructed with advanced CMOS technology, the LTC1092CN8 is notable for its minimal power consumption and its ability to operate with a single 5V supply, making it an ideal choice for battery-powered and portable devices. The device comes in a narrow 8-pin DIP package, which ensures a small footprint on the circuit board, thus saving precious space in compact systems.

One of the key features of the LTC1092CN8 is its multiplexed eight-channel input, which allows for the monitoring of multiple signals without the need for additional hardware. This makes it a versatile component suitable for a wide range of applications, including process control, data logging, and industrial automation. Furthermore, its ease of interface with microprocessors is facilitated through a simple three-wire serial interface, which reduces the complexity of system design and integration.

The LTC1092CN8 boasts a sample rate of up to 15,000 samples per second, providing rapid data acquisition for real-time analysis. Its 10-bit resolution ensures accurate and precise measurement, which is critical for applications where data integrity is paramount. Additionally, the device features automatic channel scanning with single-ended inputs, further simplifying the design process.

Linear Technology has equipped the LTC1092CN8 with an onboard sample-and-hold function, which eliminates the need for external components and reduces system cost and complexity. Moreover, the device's digital output is TTL/CMOS compatible, offering flexibility in interfacing with a variety of digital systems.

In summary, the LTC1092CN8 from Linear Technology is a high-performance, multi-channel ADC that offers a perfect blend of precision, efficiency, and versatility. Its user-friendly interface and robust design make it an excellent choice for designers and engineers looking to enhance their data acquisition systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9142 $53.4852
14+ $7.3143 $102.4002
22+ $7.0857 $155.8854
30+ $6.8571 $205.7130
38+ $6.6286 $251.8868
51+ $5.9428 $303.0828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess