EN
  • EN
  • DE

MAX4142CSA

Part No MAX4142CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703603-MAX4142CSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4142CSA CAD Model

Description

Maxim Integrated MAX4142CSA Precision Operational Amplifier

The MAX4142CSA from Maxim Integrated is a high-precision operational amplifier (op-amp) designed for use in a wide range of applications that require accuracy, stability, and low noise performance. This op-amp is part of Maxim's MAX414x series, which are known for their low-voltage operation and rail-to-rail output capabilities.

Featuring a single-supply voltage ranging from +2.7V to +5.5V, the MAX4142CSA is an ideal choice for battery-powered devices and portable equipment. Its low supply current of 750µA (typical) contributes to energy efficiency, making it suitable for power-sensitive applications.

The device boasts a high gain-bandwidth product of 10MHz and a slew rate of 10V/µs, ensuring fast and precise signal amplification. The MAX4142CSA also provides excellent DC accuracy with an offset voltage of just 250µV (max) and an offset voltage drift of 3µV/°C (max), which maintains performance over a wide temperature range.

Another key feature of the MAX4142CSA is its rail-to-rail output, which allows the output to swing close to the power supply rails, maximizing the dynamic range in applications such as data acquisition systems, ADC buffer amplifiers, and portable instrumentation. Additionally, the device's input common-mode voltage extends from the negative supply rail to within 1.2V of the positive rail, providing increased flexibility in single-supply applications.

The MAX4142CSA comes in an 8-pin SOIC package, which is compact and suitable for space-constrained designs. The operational amplifier also includes an active-low shutdown feature that reduces the supply current to 1µA (typical), further conserving power when the device is not in active use.

With its combination of low-power consumption, high precision, and versatile performance, the MAX4142CSA operational amplifier from Maxim Integrated is a reliable choice for designers seeking to optimize their analog circuitry in portable, industrial, and consumer electronic products.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess