EN
  • EN
  • DE

MAX9372EUA+T

Part No MAX9372EUA+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVTTL, TTL
Output Signal LVPECL, PECL
Output Type Differential
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 707375-MAX9372EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9372
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX9372EUA+T CAD Model

Description

The MAX9372EUA+T is a high-speed, low-power differential line receiver designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically tailored for applications that require the conversion of differential input signals to single-ended outputs with a focus on minimizing jitter and power consumption while maintaining signal integrity.

Key Features

  • High-Speed Operation: Supports data rates up to 800Mbps, making it suitable for high-speed data transmission applications.
  • Low-Power Consumption: Optimized for power-sensitive applications, the MAX9372EUA+T operates with a low supply current of 3.3mA (typical).
  • Differential Inputs: Compatible with LVPECL, LVDS, CML, and HSTL standards, this device offers flexibility in interfacing with various signal types.
  • Internal Termination Resistors: Features 100Ω internal termination resistors that help reduce component count and simplify PCB layout.
  • Fail-Safe Input Structure: Ensures a logic-high output when the inputs are open, shorted, or terminated but undriven, enhancing the reliability of the system.
  • Wide Operating Temperature Range: Functions reliably within a temperature range of -40°C to +85°C, suitable for industrial environments.
  • Small Footprint: Comes in a compact 8-pin µMAX package, conserving space on densely packed PCBs.

Applications

The MAX9372EUA+T is ideal for a variety of applications where high-speed signal processing is critical. These include but are not limited to:

  • High-speed data communications
  • Networking and telecommunications equipment
  • Base stations
  • Backplane interconnects
  • Clock and data distribution systems

Quality and Reliability

Maxim Integrated is committed to the highest standards of quality and reliability. The MAX9372EUA+T is no exception, undergoing rigorous testing to ensure performance and durability for professional and industrial applications. With Maxim's reputation for excellence, users can trust in the reliability and longevity of this differential line receiver.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3048 $53.0480
23+ $4.3526 $100.1098
36+ $4.2166 $151.7976
50+ $4.0806 $204.0300
64+ $3.9446 $252.4544
85+ $3.5365 $300.6025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess