EN
  • EN
  • DE

NLSX0102FCT1G

Part No NLSX0102FCT1G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.5V to 5.5V
Voltage - VCCB 1.5V to 5.5V
Output Type Non-Inverted
Data Rate 24Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 8-FlipChip
Win Source Part Number 1083162-NLSX0102FCT1G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian NLSX0102FCT1G CAD Model

Description

ON Semiconductor NLSX0102FCT1G - Dual Bidirectional Translator

The ON Semiconductor NLSX0102FCT1G is a versatile, dual bidirectional voltage-level translator designed for bidirectional voltage translation between two logic levels. This device is perfect for applications where a seamless translation is needed between different logic levels ranging from 1.65V to 5.5V. The NLSX0102FCT1G is a part of ON Semiconductor's high-performance interface portfolio and is engineered to provide a reliable solution for interfacing devices operating at different voltage levels.

Key Features:

  • Logic-Level Translation: This device can translate signals between two different voltage domains, which makes it ideal for multi-voltage systems or when interfacing between incompatible logic levels.
  • Bidirectional Operation: The NLSX0102FCT1G supports bidirectional voltage translation without the need for a direction control signal, simplifying the design and saving valuable GPIOs on microcontrollers.
  • Wide Voltage Range: It operates over a broad voltage range of 1.65V to 5.5V on both the A and B ports, providing the flexibility to work with various devices and systems.
  • High-Speed Operation: Designed to support high-speed signal transmission, this translator is capable of running at frequencies up to 24 Mbps, making it suitable for high-speed data interfaces.
  • Low Standby Current: The device features a low standby current, which is particularly beneficial for battery-powered applications where power efficiency is crucial.

Applications:

The NLSX0102FCT1G is widely used in a variety of applications, such as mobile devices, consumer electronics, and industrial control systems, where interfacing between different voltage domains is required. It is particularly useful for:

  • Interfacing between microprocessors, microcontrollers, or other digital logic devices that operate at different voltage levels.
  • Level shifting for I²C or SPI communication buses.
  • Connecting peripherals with different voltage requirements to a single host controller.

Package and Quality:

ON Semiconductor's NLSX0102FCT1G is offered in a compact, lead-free UDFN package that is RoHS compliant, minimizing the PCB footprint and ensuring environmental sustainability. The device is manufactured under ON Semiconductor's stringent quality control standards, ensuring high reliability and performance consistency for the most demanding applications.

With its ease of use, robust performance, and ON Semiconductor's commitment to quality, the NLSX0102FCT1G is an excellent choice for designers looking to bridge the gap between different logic levels in their electronic designs.

You May Also Be Interested in

ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess