EN
  • EN
  • DE

DAC8501E/250G4

Part No DAC8501E/250G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV LP 16-BIT 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 8-VSSOP
Win Source Part Number 1032575-DAC8501E/250G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC8501E/250G4 CAD Model

Description

The DAC8501E/250G4 is a highly precise digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics applications. This 16-bit DAC offers exceptional accuracy and stability, ensuring reliable performance in critical systems.

Key Features

  • Resolution: 16-bit single-channel output, providing high precision for intricate analog signal generation.
  • Interface: Serial input SPI™ compatible for easy integration with microcontrollers and digital systems.
  • Settling Time: Fast 10μs to 0.003% FSR, allowing for quick response in dynamic systems.
  • Output Voltage Range: Programmable to two times the reference voltage, offering versatility in output range configuration.
  • Low Power Consumption: Ideal for power-sensitive applications, with a typical power consumption of only 175μA at 5V.
  • Power-On Reset: Ensures that the DAC output powers up at zero scale or midscale, and remains there until a valid write takes place.
  • Reference Voltage: External, offering flexibility in setting the output range to match specific application needs.
  • Package: Small form-factor VSSOP-8 package, saving valuable board space in space-constrained applications.
  • Temperature Range: Specified performance from -40°C to +105°C, suitable for harsh environments.

Applications

The DAC8501E/250G4 is versatile and can be used in a wide array of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Portable Instrumentation
  • Programmable Voltage and Current Sources

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The DAC8501E/250G4 is built with this commitment in mind, ensuring that it meets the high standards expected of TI products. Its robust design and stringent quality control measures provide peace of mind for developers integrating this DAC into their systems.

You May Also Be Interested in

Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess