EN
  • EN
  • DE

5962-8770003EA

Part No 5962-8770003EA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT MULTIPLYING 16CDIP  /  8 Bit Digital to Analog Converter 1 16-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 8
Number of D/A Converters 1
Settling Time 500ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V ~ 15V
Voltage - Supply, Digital 5V ~ 15V
INL/DNL (LSB) ±0.5 (Max), -
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Mounting Type Through Hole
Base Product Number 5962-8770003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names ANAANA5962-8770003EA,2156-5962-8770003EA
Standard Package 1
Win Source Part Number 1184938-5962-8770003EA
Ultra Librarian 3D Model Ultra Librarian 5962-8770003EA CAD Model

Description

The 5962-8770003EA, crafted by the renowned Analog Devices Inc., is a high-performance, precision operational amplifier that stands out in the realm of electronic components. This device is meticulously designed to cater to a wide range of applications requiring accurate signal amplification, from military and aerospace to critical industrial systems.

Key Features

  • High Precision: The 5962-8770003EA offers exceptional accuracy and stability, which is essential for systems that demand high precision over varying conditions and over time.
  • Wide Operating Range: This operational amplifier can function across a broad range of temperatures, making it suitable for extreme environments.
  • Durable: Built with reliability in mind, it meets stringent quality standards, ensuring its performance in the most demanding situations.
  • Versatile Power Supply: It can operate with dual power supplies, further enhancing its adaptability to different circuit designs.

Applications

The versatility of the 5962-8770003EA makes it an ideal choice for numerous high-stakes applications, including:

  • Avionics and aerospace instrumentation
  • Precision data systems
  • High-grade industrial equipment
  • Medical devices requiring stringent accuracy

Product Specifications

The 5962-8770003EA boasts specifications that ensure optimal performance:

  • Supply Voltage: The device supports a range of supply voltages, accommodating various system requirements.
  • Output Type: It provides a clean and stable output, crucial for maintaining signal integrity.
  • Mounting Type: The product is available in a package that is designed for easy mounting and integration into a wide array of systems.
  • Package / Case: It comes in a robust package that safeguards the internal circuitry against environmental factors.

In summary, the 5962-8770003EA from Analog Devices Inc. is a testament to the company's commitment to excellence, providing a reliable and precise operational amplifier for critical applications where performance cannot be compromised.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess