EN
  • EN
  • DE

MAX9491ETP045+

Part No MAX9491ETP045+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FACT-PROG PLL CLK GEN 20-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type PLL Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output LVCMOS
Frequency - Max 200MHz
Divider/Multiplier No/No
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (5x5)
Family Part Number MAX9491
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 707392-MAX9491ETP045+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9491ETP045+ CAD Model

Description

The MAX9491ETP045+ is a high-performance, precision clock generator designed and manufactured by Maxim Integrated. This advanced integrated circuit is engineered to provide reliable and accurate clock signals for a variety of digital applications, including networking, telecommunications, and high-speed data processing systems.

Key Features:

  • High Frequency Range: The device supports a wide range of output frequencies, making it versatile for multiple applications.
  • Low Jitter: The MAX9491ETP045+ is designed to produce clock signals with very low jitter, ensuring high-quality timing for critical applications.
  • Multiple Outputs: It features multiple outputs that can be configured to different frequencies, allowing for flexibility in system design.
  • Programmable: The clock frequencies are programmable via an I2C interface, providing ease of integration and adaptability to specific system requirements.
  • Temperature Stability: The device operates over a wide temperature range, maintaining performance across various environmental conditions.
  • Compact Package: The MAX9491ETP045+ comes in a compact, thermally efficient package suitable for space-constrained applications.

Applications:

The versatility of the MAX9491ETP045+ makes it an ideal choice for a multitude of electronic systems. Some of its typical applications include:

  • High-speed data servers
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Storage systems
  • Test and measurement equipment

Quality and Reliability:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9491ETP045+ is no exception. It is built to meet high industry standards, ensuring long-term reliability for systems that cannot afford downtime or performance degradation.

For designers and engineers looking for a high-performance clock generation solution, the MAX9491ETP045+ offers the precision, flexibility, and reliability required for today's demanding electronic environments.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess