Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74CBT
Other Names 296-19186-1R,296-19186-2,-296-19186-1,296-19186-1,-SN74CBT16811CDLRR,2156-SN74CBT16811CDLR-TITR,-SN74CBT16811CDLRG4R,-SN74CBT16811CDLRG4,-296-19186-1R,-296-19186-1,296-19186-6,TEXTISSN74CBT16811CDLR,296-19186-2R,296-19186-6R
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256765-SN74CBT16811CDLR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16811CDLR CAD Model

Description

Product Overview: SN74CBT16811CDLR

The SN74CBT16811CDLR is a high-performance integrated circuit from Texas Instruments, renowned for its robustness and versatility in a variety of electronic applications. This particular chip is a 24-bit FET bus switch, designed to provide high-speed switching with low on-state resistance, making it ideal for bus exchange, isolation, and switching tasks in computing and telecommunication systems.

Key Features

  • Bus Switch Type: 24-bit FET
  • Package: 56-Lead SSOP (Shrink Small-Outline Package)
  • Operating Voltage Range: 4.5V to 5.5V
  • Low On-State Resistance: Provides efficient signal switching with minimal voltage drop.
  • 5-Ω Bidirectional Switches: Allows signals to flow in both directions, enhancing the flexibility of the device.
  • Low Power Consumption: Ideal for power-sensitive applications.

Applications

The SN74CBT16811CDLR is suitable for a wide range of applications, including:

  • Bus isolation and exchange in servers and routers
  • Signal gating, where high-speed and low-resistance are required
  • Hot-swapping and hot-docking operations in portable electronics
  • Memory interleaving in high-performance computing

Quality and Reliability

Texas Instruments ensures the highest quality and reliability for the SN74CBT16811CDLR, subjecting the device to rigorous testing and quality control procedures. The device's performance is guaranteed over the specified temperature and voltage ranges, making it a reliable choice for critical applications.

Environmental Compliance

The SN74CBT16811CDLR is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global environmental standards and is free from harmful substances such as lead, cadmium, and mercury.

Ordering Information

For detailed ordering information and to check availability, please refer to the Texas Instruments website or contact an authorized distributor. The part number SN74CBT16811CDLR represents the specific model in a 56-Lead SSOP package, provided in tape and reel form for automated assembly processes.

You May Also Be Interested in

Diodes Incorporated
PCIE SWITCH W-QFN2525-24 T&R 3.5 / Switch IC 2 Channel 24-TQFN (2.5x2.5)
Need more? Email Us
ECAD model for PI2DBS16212AZREX
Texas Instruments
IC SWITCH DUAL 16TSSOP / 2 Circuit IC Switch 4:1 4Ohm 16-TSSOP
Lowest to $2.8728
ECAD model for TMUX1109PWR
ON Semiconductor
Quad 2-Channel Multiplexer with 3-State Outputs | IC MUX QUAD 2CHAN 3ST 16-SOIC
Need more? Email Us
ECAD model for MC74LVX257D
Diodes Incorporated
PCIE SWITCH W-QFN2545-30 / USB Switch IC 2 Channel 30-TQFN (2.5x4.5)
Lowest to $4.2084
ECAD model for PI3DBS16213ZLEX
Maxim Integrated
Clock Multiplexer 2-OUT 4-IN 1:2 20-Pin TSSOP / IC MULTIPLEXER 5:1 TSSOP
Lowest to $92.6295
ECAD model for MAX9388EUP+
ON Semiconductor
Dual 2-to-4 Decoder/Demultiplexer | IC DCODER/DEMUX DUAL 2-4 16TSSOP
Lowest to $0.1928
ECAD model for MC74VHC139DTR2
ON Semiconductor
Multiplexer 1-Element CMOS 8-IN Automotive 16-Pin SOIC T/R / IC MUX QUAD 2INPUT LV 16-SOIC
Need more? Email Us
ECAD model for MC74LCX158DR2G
ON Semiconductor
Multiplexer 1-Element CMOS 3-ST 8-IN Automotive 16-Pin PDIP Rail / IC MUX QUAD 2INP 3STATE 16-DIP
Lowest to $0.3344
ECAD model for MC74AC257N
ON Semiconductor
Multiplexer/Register 1-Element ECL 12-IN 28-Pin PLCC Tube / IC MUX-REG 6BIT 2:1 ECL 28-PLCC
Need more? Email Us
ECAD model for MC10E167FNG

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention