EN
  • EN
  • DE
  • IT

MC74VHC139DTR2

Part No MC74VHC139DTR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual 2-to-4 Decoder/Demultiplexer | IC DCODER/DEMUX DUAL 2-4 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74VHC139
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219895-MC74VHC139DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC139DTR2 CAD Model

Description

ON Semiconductor MC74VHC139DTR2 Dual 2-to-4 Decoder/Demultiplexer

The MC74VHC139DTR2 is a high-performance, dual 2-to-4 decoder/demultiplexer integrated circuit produced by ON Semiconductor. This versatile component is designed to provide efficient decoding and demultiplexing operations in a wide range of digital applications. The device is fabricated with silicon gate CMOS technology, which ensures low power consumption while maintaining high speed.

This decoder/demultiplexer is capable of accepting two binary coded inputs and producing four mutually exclusive outputs for each section. The two sections can be used independently or connected in various configurations to increase the decoding and demultiplexing options. The MC74VHC139DTR2 is an excellent choice for implementing decoding functions in memory address decoding, data routing, and control signal generation.

Key features of the MC74VHC139DTR2 include:

  • High-Speed Operation: The device is capable of fast switching, which is essential for high-speed data processing and communication systems.
  • Low Power Dissipation: With CMOS technology, it operates with minimal power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Multiple Power Supply Options: It can operate with a wide range of power supplies from 2V to 5.5V, providing flexibility in various system designs.
  • High Noise Immunity: The component features a high level of noise immunity, which is critical for reliable operation in electrically noisy environments.
  • Improved Output Drive Capability: The outputs can drive up to 5.5V, allowing direct driving of a wide range of loads.

The MC74VHC139DTR2 comes in a TSSOP-16 package, which is compact and suitable for surface-mount technology (SMT), thereby saving board space and reducing overall product size. It is also available in tape and reel packaging, which facilitates automated assembly processes, making it an excellent choice for mass production.

Whether you are designing consumer electronics, communication devices, or complex computing systems, the ON Semiconductor MC74VHC139DTR2 offers the reliability, performance, and flexibility needed to meet the demands of your applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2608
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1928 $65.5520
820+ $0.1583 $129.8060
1,270+ $0.1533 $194.6910
1,745+ $0.1484 $258.9580
2,260+ $0.1434 $324.0840
3,020+ $0.1286 $388.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess