EN
  • EN
  • DE

MC74AC257N

Part No MC74AC257N
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Multiplexer 1-Element CMOS 3-ST 8-IN Automotive 16-Pin PDIP Rail / IC MUX QUAD 2INP 3STATE 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 787944-MC74AC257N
Popularity Medium
Supply and Demand Status Balance
Family Name MC74AC257
Introduction Date April 09, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74AC257N CAD Model

Description

ON Semiconductor MC74AC257N: Quad 2-Input Multiplexer with 3-State Outputs

The ON Semiconductor MC74AC257N is a high-performance, quad 2-input multiplexer that features 3-state outputs designed for multiplexed transmission of data. This integrated circuit is part of ON Semiconductor's AC series, which is renowned for its high-speed operation and compatibility with a wide range of digital systems. The MC74AC257N is housed in a durable plastic DIP (Dual In-line Package) and is characterized by its exceptional switching performance and reliability.

Key Features

  • Logic Function: The device is a multiplexer that provides the ability to select one of two inputs for each of its four channels through a common select input.
  • Output Configuration: Each multiplexer has a 3-state output that can be used in bus-oriented applications, allowing for line sharing and reduced system power consumption.
  • Package: The MC74AC257N comes in a 16-pin DIP package, making it easy to handle and integrate into a wide range of electronic systems.
  • Operating Voltage: It operates over a wide voltage range of 2V to 6V, providing flexibility in different circuit designs and ensuring compatibility with TTL logic levels.
  • Speed: ON Semiconductor's advanced CMOS technology enables the MC74AC257N to have fast propagation delays and high noise immunity, ensuring reliable operation in high-speed applications.

Applications

The MC74AC257N is suitable for various applications including:

  • Data routing and signal gating
  • Function generation
  • Arithmetic operations
  • Communication systems
  • Control systems
  • Digital signal processing

With its robust design and ON Semiconductor's commitment to quality, the MC74AC257N is a versatile component that can be used in both industrial and commercial applications where reliable data selection is required. Whether it's for data acquisition systems, multiplexed data transmission, or digital signal routing, the MC74AC257N provides a compact and efficient solution for designers looking to optimize their digital systems.

You May Also Be Interested in

NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2986 $58.2270
475+ $0.2451 $116.4225
730+ $0.2374 $173.3020
1,010+ $0.2298 $232.0980
1,305+ $0.2221 $289.8405
1,745+ $0.1991 $347.4295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess